EN
  • EN
  • DE

PCAL6416AHF,128

Part No PCAL6416AHF,128
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Interface - I/O Expanders 16-bit I2C-busSMBus Low Voltage
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series PCAL6416A
Mounting Style SMD/SMT
Package / Case HWQFN-24
Interface Type I2C, Serial, SMBus
Number of I/Os 16 I/O
Interrupt Output With Interrupt
Supply Voltage - Min 1.65 V
Supply Voltage - Max 5.5 V
Maximum Clock Frequency 400 kHz
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
ESD Protection 2 kV
Input Voltage 1.65 V to 5.5 V
Output Current 25 mA
Output Type Open Drain, Push Pull
Output Voltage 6.5 V
Product I/O Expanders
Type I/O Expander
Brand NXP Semiconductors
Logic Family PCAL6416
Logic Type I2C, SMBus
Operating Supply Current 200 mA
Operating Supply Voltage 1.65 V to 5.5 V
Product Type I/O Expanders
Standard Pack Qty 6000
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PCAL6416AHF,128 CAD Model

Description

Overview of NXP PCAL6416AHF,128

The NXP PCAL6416AHF,128 is a highly versatile and advanced 16-bit General Purpose Input/Output (GPIO) expander with an I²C-bus/SMBus interface. Designed to provide additional GPIOs for microcontroller-based systems where additional I/Os are needed, this device is perfect for expanding the I/O capabilities in a wide range of applications, including mobile phones, tablets, and industrial control systems.

Key Features

  • I²C-bus/SMBus interface: The PCAL6416AHF,128 operates via a fast I²C-bus interface with speeds up to 400 kHz, allowing for quick communication with the host controller.
  • 16-bit I/O ports: This expander features 16 I/O ports that can be individually configured as input or output, providing flexibility for a variety of design requirements.
  • Interrupt output: An integrated interrupt output can be configured to alert the host controller when input levels change, enhancing system responsiveness and efficiency.
  • Low standby current: The device is optimized for low power consumption, with a low standby current that makes it suitable for battery-powered applications.
  • Polarity inversion: Input port polarity can be inverted, which simplifies the design of systems with negative logic signals.
  • Power-up with defaults: Registers have default values at power-up, ensuring a predictable and safe startup sequence.

Applications

The PCAL6416AHF,128 is ideal for a broad range of applications, including:

  • Server and telecom infrastructure
  • Portable electronics
  • Industrial control systems
  • Consumer electronics

Technical Specifications

  • Supply Voltage: 2.3V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: The device comes in a TSSOP24 package, making it easy to integrate into various PCB designs.

The NXP PCAL6416AHF,128's combination of features makes it a powerful solution for designers looking to expand the GPIO capabilities of their systems without compromising on space or power efficiency. Its robust design and easy integration make it a go-to choice for those seeking to enhance their product's functionality with additional I/O options.

You May Also Be Interested in

ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1957 $53.8065
105+ $0.9811 $103.0155
160+ $0.9505 $152.0800
220+ $0.9198 $202.3560
285+ $0.8892 $253.4220
380+ $0.7972 $302.9360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess