EN
  • EN
  • DE

PCAL6408ABSHP

Part No PCAL6408ABSHP
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER 8BIT I2C 16HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features I/O Expander 400 kHz
Manufacturer NXP
Package Reel - TR
Family Name PCAL6408
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PCAL6408ABS,128, PCAL6408ABS+128, 568-9943-6-ND, 568-9943-6, 568-9943-1, 568-9943-6INACTIVE, 568-9943-2, 568-9943-2-ND, PCAL6408ABSH, 568-9943-1-ND, 935298499128, 568-11578-2, 568-9943-1INACTIVE, 568-11578-1, 568-11578-6, 568-9943-2INACTIVE
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852448-PCAL6408ABSHP
Ultra Librarian 3D Model Ultra Librarian PCAL6408ABSHP CAD Model

Description

Overview of NXP's PCAL6408A I/O Expander

The PCAL6408A is a low-voltage translating 8-bit General Purpose Input/Output (GPIO) expander with interrupt and weak pull-up resistors for I²C-bus/SMBus applications. Manufactured by NXP Semiconductors, this device provides an ideal solution for expanding I/O capabilities of processors which have limited GPIOs.

Key Features

  • Compatibility: The PCAL6408A is fully compatible with most I²C-bus/SMBus, allowing for easy integration into existing systems.
  • Voltage Level Translation: It operates with a supply voltage range of 1.65V to 5.5V on the P-port side and 2.3V to 5.5V on the SDA/SCL side, enabling it to interface with different logic levels.
  • Enhanced Interface: Featuring an interrupt output for input change notification, it simplifies the monitoring of input event without requiring constant polling, thus reducing the processing overhead on the host CPU.
  • Configurability: Each I/O can be configured as input or output, allowing for a versatile use of the pin functions.
  • Weak Pull-up Resistors: Integrated weak pull-up resistors on the I/Os eliminate the need for external components, reducing the overall system cost and complexity.

Applications

With its robust feature set, the PCAL6408A is suitable for a wide range of applications. These include, but are not limited to, servers, personal electronics, industrial control, home automation, and any system requiring additional I/Os through an I²C interface.

Package and Quality

The PCAL6408A is available in a 24-pin TSSOP package (PCAL6408ABSHP) which is Pb-free and RoHS compliant. NXP's commitment to quality ensures that the PCAL6408A meets the stringent requirements of the industrial temperature range, making it reliable for operation in various environments.

You May Also Be Interested in

ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6290 $57.0150
75+ $1.3367 $100.2525
120+ $1.2949 $155.3880
160+ $1.2531 $200.4960
210+ $1.2114 $254.3940
280+ $1.0860 $304.0800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,835 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess