EN
  • EN
  • DE

DS2172T+TR

Part No DS2172T+TR
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description BIT ERROR RATE TESTER (BERT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Bit Error Rate Tester (BERT)
Interface Parallel
Number of Circuits 1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 10mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112310-DS2172T+TR
Ultra Librarian 3D Model Ultra Librarian DS2172T+TR CAD Model

Description

The Maxim Integrated DS2172T+TR is a highly integrated single-chip transceiver designed to handle T1, E1, and J1 telecommunication interfaces. This versatile chip is engineered to meet the stringent requirements for communication network equipment, where it serves as a critical component for interfacing with digital telecom lines.

Key Features

  • Multi-Standard Support: Compatible with T1, E1, and J1 standards, the DS2172T+TR offers a flexible solution that can adapt to various international telecom protocols.
  • High Integration: Integrates line interface, jitter attenuator, receiver, transmitter, and clock generation functions, simplifying design and reducing external component count.
  • Crystal-Less Operation: The device can operate without an external crystal by utilizing an internal digital phase-locked loop (DPLL), which reduces design complexity and cost.
  • Robust Framing Options: Supports multiple framing formats, including D4, ESF, CAS, and CRC4, enabling it to cater to a wide range of communication requirements.
  • Diagnostic Capabilities: Built-in BERT (Bit Error Rate Tester) and other diagnostic tools facilitate easy network testing and troubleshooting.
  • Low Power Consumption: Designed for power efficiency, the DS2172T+TR is suitable for energy-conscious applications.

Applications

The DS2172T+TR is ideal for a variety of applications within the telecommunications industry, including but not limited to:

  • Telecom Switching Equipment
  • Channel Banks
  • ISDN Primary Rate Interfaces
  • Wireless Base Station Controllers
  • Test Equipment

Package and Availability

The DS2172T+TR transceiver is offered in a tape and reel package, facilitating efficient assembly for high-volume production. Maxim Integrated's commitment to quality ensures that the DS2172T+TR meets the industry's high standards for reliability and performance, making it a trusted choice for telecommunication systems developers.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess