EN
  • EN
  • DE

PCA9674TS,112

Part No PCA9674TS,112
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Max Frequency 1MHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 117107-PCA9674TS,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9674TS,112 CAD Model

Description

Product Overview: PCA9674TS,112 by NXP Semiconductors

The PCA9674TS,112 is a robust I/O expander from the reputable semiconductor manufacturer NXP. Designed to provide a seamless solution for expanding the number of I/Os available on microcontrollers and microprocessors, this component is an ideal choice for a wide range of applications, including but not limited to, mobile devices, gaming consoles, and industrial control systems.

This particular model, part of NXP's PCA967x series, is housed in a compact SSOP-16 (Shrink Small Outline Package) that is both space-efficient and offers excellent thermal performance. The PCA9674TS,112 operates on a supply voltage ranging from 2.3V to 5.5V, making it versatile for use in both low-voltage and standard logic level environments. It communicates via a two-wire I2C-bus/SMBus interface, which allows for easy integration into existing designs without the need for complex wiring or additional components.

One of the key features of the PCA9674TS,112 is its built-in level shifting function, which means it can interface with different logic levels without the need for external voltage level translators. This feature is particularly useful in applications where multiple devices with varying logic levels need to communicate with each other. Additionally, the I/O expander supports both standard-mode (100 kHz) and fast-mode (400 kHz) I2C-bus protocols, giving designers the flexibility to choose the appropriate speed for their application.

The PCA9674TS,112 offers eight programmable I/O pins, each of which can be independently set as either an input or output. This allows for a customizable and scalable approach to system design. Moreover, each I/O pin is equipped with a high-current drive capability and includes built-in power-on reset functionality, ensuring reliable operation through power cycles.

For enhanced usability, the device features an interrupt output which can be connected to the interrupt input of a microcontroller. This allows for immediate notification of input changes without the need for continuous polling, thus reducing the overall power consumption of the system.

In summary, the PCA9674TS,112 from NXP Semiconductors is a highly versatile and efficient solution for I/O expansion needs. Its compact form factor, ease of integration, and advanced features make it an excellent choice for designers looking to enhance the functionality of their electronic systems while maintaining a low overhead in terms of both space and power consumption.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess