Product Overview: PCA9674PW,118 from NXP Semiconductors
The PCA9674PW,118 is a robust and versatile 16-pin General Purpose Input/Output (GPIO) expander from the esteemed NXP Semiconductors. This integrated circuit is part of the PCA967x series, designed to enhance the I/O capabilities of microcontrollers and microprocessors in a wide array of applications. It operates on the I²C-bus/SMBus interface protocol, allowing for easy integration into existing systems with minimal additional wiring.
Key Features
- Extended I/O: Adds 8 I/O pins to your microcontroller for more complex control tasks.
- I²C-bus Interface: Features a bidirectional 2-wire bus for simple and efficient communication with a host controller.
- Addressing Flexibility: Offers three hardware address pins to configure up to 8 unique addresses, enabling the use of multiple devices on the same bus.
- Wide Operating Voltage: Can function within a range of 2.3V to 5.5V, making it suitable for various logic levels and power supplies.
- Low Standby Current: Designed for power-sensitive applications with a low standby current.
- Interrupt Output: Features an interrupt output which can be connected to the interrupt logic of the host microcontroller, signaling a change in the input port.
- High Noise Immunity: Built with NXP's high noise immunity features, ensuring reliable operation in electrically noisy environments.
Applications
The PCA9674PW,118 is ideally suited for a multitude of applications where additional I/O ports are necessary. This includes, but is not limited to:
- Servers
- Personal Electronics
- Industrial Control Systems
- Home Automation
- Robotics
Package and Quality
This GPIO expander comes in a TSSOP package, known for its compact footprint and suitability for space-constrained applications. NXP's commitment to quality ensures that the PCA9674PW,118 meets stringent reliability standards for commercial and industrial temperature ranges.
Integrating the PCA9674PW,118 into your design will provide the extra I/O capabilities you need while maintaining a high level of precision and reliability. Its ease of use, combined with NXP’s reputation for quality, makes it an excellent choice for expanding the functionality of your microcontroller-based systems.