EN
  • EN
  • DE

PCA9665PW/S911,118

Part No PCA9665PW/S911,118
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC CNTRLR PARALLEL/I2C 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features I²C Controller - Parallel Interface 20-TSSOP
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name PCA9665
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935285487118, PCA9665PW/S911-T, PCA9665PW/S911-T-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888725-PCA9665PW/S911,118
Ultra Librarian 3D Model Ultra Librarian PCA9665PW/S911,118 CAD Model

Description

NXP PCA9665PW/S911,118 I2C-bus Controller

The PCA9665PW/S911,118 is a sophisticated I2C-bus controller designed by NXP Semiconductors to enable seamless communication and management within embedded systems. This highly integrated circuit is engineered to act as an interface between the standard I2C-bus of a microcontroller and the serial I2C-bus. This functionality is crucial for applications that require an efficient and reliable method of data exchange between various components.

Constructed with advanced silicon technology, the PCA9665PW/S911,118 provides a versatile solution for expanding I2C-bus communication capabilities. The device is housed in a TSSOP28 package, which is ideal for space-constrained applications. Its compact form factor and low power consumption make it a prime choice for portable and power-sensitive designs.

Key Features:

  • I2C-bus Interface: The device supports both Standard-mode (100 kbit/s) and Fast-mode (400 kbit/s) I2C-bus protocols, ensuring compatibility with a wide range of I2C-bus specifications.
  • Parallel-bus Interface: It features an 8-bit parallel-bus interface, allowing for easy connection to microcontrollers or processors without native I2C-bus support.
  • Interrupt Function: An interrupt output is provided to indicate that a message has been received or transmitted, enhancing system responsiveness and reducing CPU overhead.
  • Operating Voltage: The PCA9665PW/S911,118 operates over a wide supply voltage range from 2.3V to 5.5V, accommodating various system power requirements.
  • Programmable Clock Frequency: Users can program the serial clock (SCL) frequency, allowing for flexibility in balancing data transfer rates and system power consumption.

With its robust feature set, the NXP PCA9665PW/S911,118 is an excellent choice for designers looking to implement or extend I2C-bus functionality in their embedded systems. Its ability to act as a bridge between parallel and serial interfaces, along with its programmable features, ensures that it can be tailored to meet the specific needs of a diverse array of applications, from consumer electronics to industrial automation.

Overall, the PCA9665PW/S911,118 is a testament to NXP's commitment to providing high-performance, reliable semiconductor solutions that push the boundaries of communication within modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Maxim Integrated
Lowest to $10.0855
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1303 $63.9121
16+ $7.4913 $119.8608
24+ $7.2580 $174.1920
33+ $7.0236 $231.7788
43+ $6.7891 $291.9313
57+ $6.0869 $346.9533
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess