EN
  • EN
  • DE

MT47H64M16HR-187E

Part No MT47H64M16HR-187E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-1066 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942330-MT47H64M16HR-187E
Series *
Ultra Librarian 3D Model Ultra Librarian MT47H64M16HR-187E CAD Model

Description

The MT47H64M16HR-187E is a 1Gb DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory chip is designed for applications requiring moderate to high bandwidth and efficient power consumption. It is commonly used in a variety of electronic devices, providing reliable and cost-effective memory solutions.

Applications:

  • Desktop PCs: Used in desktop computers as main system memory to support various applications and the operating system.
  • Laptop Computers: Integrated into laptop computers to provide the necessary memory for running applications and multitasking.
  • Graphics Cards: Found in entry-level to mid-range graphics cards to handle texture mapping and frame buffering.
  • Set-Top Boxes: Employed in set-top boxes for buffering and processing video data, ensuring smooth playback and fast channel switching.
  • Networking Equipment: Utilized in routers, switches, and modems for buffering network traffic and managing data flow.

Features:

  • 1Gb Capacity: Provides 1 gigabit of memory space for storing data and code.
  • DDR2 Technology: Offers improved data transfer rates and lower power consumption compared to DDR.
  • High Bandwidth: Enables fast data access, enhancing system performance.
  • Low Power Consumption: Reduces energy usage, making it suitable for mobile and power-sensitive applications.
  • FBGA Package: Utilizes a fine-pitch ball grid array package for improved signal integrity and thermal performance.
  • Operating Temperature Range: Designed to operate within a specified temperature range, ensuring stable performance in various environments.

Benefits:

  • Increased System Performance: Faster memory access leads to better overall system responsiveness.
  • Reduced Power Consumption: DDR2 technology and power-saving features minimize energy usage.
  • Enhanced Graphics Capabilities: Provides the necessary memory bandwidth for smooth graphics rendering in mid-range applications.
  • Reliable Operation: Designed for stable and reliable performance in demanding environments.
  • Cost-Effective Solution: Offers a good balance of performance and cost.

Additional Details:

The MT47H64M16HR-187E operates at a voltage of 1.8V, as defined by the DDR2 standard. It supports various timing parameters and refresh rates to optimize performance for different applications. The FBGA package ensures robust connectivity and efficient heat dissipation. This memory chip is a versatile and reliable solution for a wide range of applications requiring moderate memory capacity and performance.

You May Also Be Interested in

Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess