EN
  • EN
  • DE

MT40A2G8NRE-083E:A

Part No MT40A2G8NRE-083E:A
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4-2400 2Gx8 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940146-MT40A2G8NRE-083E:A
Ultra Librarian 3D Model Ultra Librarian MT40A2G8NRE-083E:A CAD Model

Description

The MT40A2G8NRE-083E:A is a high-performance DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component from Micron Technology Inc. It's engineered to deliver exceptional speed, bandwidth, and power efficiency, catering to the demanding requirements of various applications, from servers and workstations to high-end PCs and embedded systems. This memory module ensures reliable and fast data access, crucial for smooth multitasking, rapid application loading, and efficient data processing.

Applications:

  • Servers: Optimizes server performance by providing high-speed memory for handling large datasets, virtualization, and cloud computing tasks.
  • Workstations: Enables professional workstations to manage complex simulations, 3D rendering, video editing, and other memory-intensive workloads seamlessly.
  • High-End PCs: Boosts the performance of high-end gaming and content creation PCs, allowing for smooth gameplay, faster rendering times, and efficient multitasking.
  • Networking Equipment: Enhances the performance of routers, switches, and other networking devices by providing rapid data buffering and processing capabilities.
  • Embedded Systems: Integrated into embedded systems requiring high-speed and reliable memory for real-time data acquisition, processing, and control.

Features:

  • DDR4 Technology: Complies with the DDR4 standard, offering significantly higher bandwidth and lower power consumption compared to DDR3 memory.
  • High Speed: Supports data transfer rates up to 2400 MT/s (MegaTransfers per second), ensuring quick data access and efficient processing.
  • Low Voltage Operation: Operates at 1.2V, reducing power consumption and heat generation, which is particularly beneficial in power-sensitive applications.
  • On-Die Termination (ODT): Implements ODT to improve signal integrity by minimizing reflections and signal distortions, enhancing system stability.
  • Write CRC: Incorporates Write CRC (Cyclic Redundancy Check) for error detection during write operations, safeguarding data integrity.
  • Lead-Free and Halogen-Free: Manufactured using lead-free and halogen-free materials to comply with environmental regulations and promote sustainability.
  • RoHS Compliance: Compliant with RoHS (Restriction of Hazardous Substances) directive, ensuring the reduction of hazardous substances in manufacturing.

Benefits:

  • Enhanced System Performance: Provides substantial performance improvements in a wide range of applications, enabling faster processing, smoother multitasking, and reduced loading times.
  • Reduced Power Consumption: Low voltage operation translates to lower power consumption, extending battery life in portable devices and reducing energy costs in servers.
  • Improved Data Reliability: Features like Write CRC and ODT enhance data integrity and system stability, minimizing the risk of data corruption and system crashes.
  • Environmentally Friendly: Lead-free and halogen-free construction, along with RoHS compliance, contributes to a more sustainable and environmentally responsible product.
  • Future-Proofing: DDR4 technology ensures compatibility with the latest CPUs and chipsets, making it a future-proof choice for system builders and upgraders.

The Micron MT40A2G8NRE-083E:A DDR4 SDRAM is a robust and efficient memory solution designed to meet the high-performance demands of contemporary computing environments. With its blend of speed, power efficiency, and enhanced reliability features, it delivers a significant boost to system performance while ensuring stable and error-free operation. Whether utilized in servers, workstations, high-end PCs, or embedded systems, this DDR4 module offers a reliable and environmentally conscious solution for memory-intensive applications.

You May Also Be Interested in

ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess