EN
  • EN
  • DE

PCA9663

Part No PCA9663
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description Parallel bus to 3 channel Fm+ I2C-bus controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236123-PCA9663
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9663 CAD Model

Description

NXP PCA9663 Product Overview

The NXP PCA9663 is a highly integrated and sophisticated I²C-bus controller that serves as an interface between most standard parallel-bus microcontrollers/microprocessors and the serial I²C-bus. This allows for easy communication with I²C-bus compatible devices through a parallel interface, enhancing the capabilities of systems that require serial communication with various peripherals but are limited to parallel port microcontrollers.

Key Features

  • Parallel-bus to I²C-bus protocol converter: The PCA9663 translates parallel data commands into I²C-bus commands, simplifying the process of controlling I²C-bus devices.
  • Multi-master capability: With built-in support for multi-master environments, the PCA9663 can handle bus collision and arbitration without additional support from the host microcontroller.
  • High-speed I²C-bus interface: It supports fast-mode plus (Fm+), with speeds up to 1 Mbit/s, allowing for rapid data transfer and communication with compatible devices.
  • Interrupt output: An interrupt output pin is provided to alert the host microcontroller of incoming data or other I²C-bus events that require attention.
  • Programmable clock frequency: The internal oscillator frequency can be programmed, enabling the user to adjust the I²C-bus clock speed to match system requirements.
  • 8-bit parallel bus: The device interfaces with microcontrollers through an 8-bit parallel bus, making it compatible with a wide range of microcontrollers.

Applications

The PCA9663 is suitable for a variety of applications that require I²C-bus communication. These include, but are not limited to:

  • Embedded systems
  • Industrial control systems
  • Automotive applications
  • Telecommunications systems
  • Consumer electronics

Conclusion

The NXP PCA9663 is a versatile and efficient solution for systems that need to bridge the gap between parallel interfaces and the I²C-bus. Its robust feature set ensures reliable communication and compatibility with a wide range of devices, making it an ideal choice for designers looking to expand the capabilities of their microcontroller-based projects.

You May Also Be Interested in

Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess