EN
  • EN
  • DE

PH3830DL

Part No PH3830DL
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347561-PH3830DL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PH3830DL CAD Model

Description

NXP PH3830DL - High-Efficiency Power MOSFET

The NXP PH3830DL is a state-of-the-art Power MOSFET designed to meet the rigorous demands of today's high-efficiency power conversion applications. This advanced semiconductor device is a part of NXP's leading-edge portfolio, offering a blend of low on-state resistance, high switching speed, and outstanding thermal performance.

Built on NXP's proven technology, the PH3830DL is engineered to deliver optimal performance in a broad range of applications, including switch-mode power supplies, DC-DC converters, motor drives, and power management systems. Its compact and durable design makes it well-suited for space-constrained environments while maintaining high reliability and efficiency.

Key Features:

  • Low On-State Resistance (RDS(on)): The device features an exceptionally low RDS(on), reducing conduction losses and improving overall efficiency, especially in applications where high current handling is essential.
  • High-Speed Switching: The PH3830DL is optimized for fast switching, minimizing transition losses and enabling high-frequency operation, which is crucial for reducing the size of passive components in power supply designs.
  • Advanced Thermal Management: With an enhanced thermal design, the PH3830DL ensures reliable operation even under high power and temperature conditions, extending the lifespan of the product and the systems it powers.
  • Robust Package Design: Enclosed in a durable package, the PH3830DL is designed to withstand mechanical stress and environmental factors, ensuring consistent performance and a long operational life.

Applications:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor drives
  • Power management systems

The NXP PH3830DL is an exemplary choice for designers looking to enhance power efficiency and reliability in their electronic systems. Its combination of low on-state resistance, high-speed switching capabilities, and robust thermal performance makes it a versatile and indispensable component in the power electronics domain.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess