Products specifications Report Issue?

Category Test and Measurement - Test and Measurement Accessories
Mfr Cal Test Electronics
Series Cal Test
Package Bulk
Product Status Active
Type Multimeter
Accessory Type Carrying Case, Soft
For Use With/Related Products DMM Probes
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 867425-CT3041
Ultra Librarian 3D Model Ultra Librarian CT3041 CAD Model

Description

The CT3041 is a soft carrying case designed for multimeters and is manufactured by Cal Test.

  • Type: Carrying Case
  • Application: Multimeters
  • Accessory Type: DMM Probes
  • Packaging: Bulk
  • Series: Cal Test
  • Part Status: Active
  • REACH: Unaffected

You May Also Be Interested in

FLIR Extech
Extech MO200-PINS Replacement Pins for MO200 (50 Pins)
Need more? Email Us
ECAD model for MO200-PINS
Fluke Electronics
Specialized Fuse for use with Fluke Test Equipment
Need more? Email Us
ECAD model for FUSE-11A/1000V B1
Fluke Electronics
GEAR BOX FOR METER AND ACCESS
Lowest to $46.9990
ECAD model for C1600
TPI (Test Products Int)
5.5" GAS VALVE PRESSURE ADAPTER
Need more? Email Us
ECAD model for A611
TPI (Test Products Int)
CARRYING CASE FOR TPI 440
Need more? Email Us
ECAD model for A900
Fluke Electronics
SOFTCASE FOR 174X AND 43X-II PQ
Lowest to $0.0389
ECAD model for C1740
TPI (Test Products Int)
1.5 VOLT LR44 BUTTON BATTERY
Lowest to $0.3002
ECAD model for A044
TDK-Lambda Americas Inc.
BLANKING PANEL FOR ZNL100 70MM
Need more? Email Us
ECAD model for Z-BP
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
ECAD model for VS-AVT-CABLE-16

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention