EN
  • EN
  • DE

PCA9635PW/Q900,118

Part No PCA9635PW/Q900,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 25MA 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LED Driver IC Output Dimming
Manufacturer NXP
Series Automotive, AEC-Q100
Package Reel - TR
Family Name PCA9635
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PCA9635PWQ900118, 568-5930-1, 568-5930-2, 935289801118, 568-5930-6, PCA9635PW/Q900,118-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846488-PCA9635PW/Q900,118
Ultra Librarian 3D Model Ultra Librarian PCA9635PW/Q900,118 CAD Model

Description

Product Overview: PCA9635PW/Q900,118

The PCA9635PW/Q900,118 is a highly versatile LED driver integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This particular device is part of the PCA963x family of I²C-bus controlled LED drivers and is specifically tailored for applications requiring sophisticated control of multiple LEDs.

Key Features

  • Driver Configuration: The PCA9635PW/Q900,118 is capable of driving up to 16 individual LEDs, providing designers with the flexibility to control complex LED arrays.
  • I²C Interface: This LED driver operates via an I²C-bus interface, supporting both 400 kHz Fast-mode and 1000 kHz Hs-mode, which allows for easy integration into existing systems and straightforward communication with microcontrollers.
  • Adjustable Brightness: Each LED output can be programmed for its own brightness level through an 8-bit resolution (256 steps) PWM controller, enabling precise control over the intensity of each LED.
  • Group Dimming and Blinking: The PCA9635PW/Q900,118 offers group dimming and blinking that can be programmed separately from the individual LED brightness, providing additional lighting effects without the need for complex software control.
  • Supply Voltage: The device operates on a supply voltage ranging from 2.3 V to 5.5 V, making it suitable for various applications, including battery-powered devices.
  • Output Current: It provides open-drain outputs capable of sinking up to 25 mA, which can be adjusted via external resistors.
  • Thermal Protection: Built-in thermal shutdown protection ensures the longevity and reliability of both the IC and the LEDs it controls.
  • Packaging: The PCA9635PW/Q900,118 is offered in a TSSOP28 package, which is suitable for space-constrained applications.

Applications

The PCA9635PW/Q900,118 is ideal for a range of LED lighting applications, including:

  • RGB or RGBA LED displays
  • Backlighting for LCD displays
  • Indicator lights and buttons
  • Interior and architectural lighting
  • Automotive lighting and dashboard displays

With its comprehensive feature set and ease of use, the PCA9635PW/Q900,118 from NXP Semiconductors is a top choice for designers looking to create sophisticated LED lighting solutions.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess