EN
  • EN
  • DE

MT41J128M16JT-15E:D

Part No MT41J128M16JT-15E:D
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1333 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 941286-MT41J128M16JT-15E:D
Ultra Librarian 3D Model Ultra Librarian MT41J128M16JT-15E:D CAD Model

Description

The Micron MT41J128M16JT-15E:D is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for applications requiring a reliable and efficient memory solution. This part number contains information about the device's organization, speed grade, and operating characteristics. It is designed to provide a balance between memory capacity and data transfer rates.

Applications

  • Embedded Systems
  • Networking Devices
  • Industrial Automation
  • Medical Devices
  • Automotive Applications

Features

  • 2Gb (128M x 16) memory organization
  • DDR3 interface for high-speed data transfer
  • Double data rate architecture for increased bandwidth
  • 8-bit prefetch architecture
  • Speed grade: -15E (Likely indicates a speed grade corresponding to DDR3-1333, approximately 667 MHz clock)
  • Operating temperature range: Standard commercial

Benefits

  • Improved system performance with high memory bandwidth
  • Energy-efficient operation compared to older DDR versions
  • Stable and reliable data storage
  • Easy integration into existing DDR3 systems
  • Cost-effective memory solution for various applications

Additional Details

The MT41J128M16JT-15E:D operates at a voltage consistent with the DDR3 standard (typically 1.5V). The ':D' suffix typically indicates a specific revision or manufacturing detail. For precise details on clock frequency, CAS latency (CL), tRCD, tRP, and other timing parameters, it's critical to consult the official Micron datasheet for this specific part number. The datasheet provides the necessary information to ensure proper system design and compatibility. This component is an excellent choice for applications that demand a robust and efficient memory solution. It is designed for optimal use within its specified temperature range, with its commercial rating.

You May Also Be Interested in

Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $11.8500
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $24.4478

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess