EN
  • EN
  • DE

PCA9555PW,118

Part No PCA9555PW,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series PCA9555
Mounting Style SMD/SMT
Package / Case TSSOP-24
Interface Type I2C, Serial, SMBus
Number of I/Os 16 I/O
Interrupt Output With Interrupt
Supply Voltage - Min 2.3 V
Supply Voltage - Max 5.5 V
Maximum Clock Frequency 400 kHz
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Input Voltage 2.3 V to 5.5 V
Output Current 50 mA
Output Type Open Drain
Output Voltage 1.7 V to 4.1 V
Product I/O Expanders
Type I/O Expander
Brand NXP Semiconductors
Logic Family PCA9555
Logic Type I2C, SMBus
Operating Supply Current 135 uA
Operating Supply Voltage 2.3 V to 5.5 V
Pd - Power Dissipation 200 mW
Product Type I/O Expanders
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PCA9555PW,118 CAD Model

Description

Product Overview: PCA9555PW,118

The PCA9555PW,118 is a robust I/O expander integrated circuit brought to you by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular IC is tailored for the savvy engineer looking to enhance the input/output capabilities of their microcontroller-based systems without the need for additional microcontrollers or larger, more complex devices.

Key Features

  • Expansive I/O Interface: The PCA9555PW,118 offers 16 additional I/O ports, which can be configured as either inputs or outputs, providing flexibility and scalability for various applications.
  • I²C Interface: Utilizing the widely-used I²C-bus interface, this expander operates at frequencies up to 400 kHz, allowing for seamless integration with most microcontrollers and easy serial communication.
  • Interrupt Output: An interrupt output is provided, which can be configured to alert the host microcontroller of input changes, thus reducing the need for continuous polling and enabling more efficient power management.
  • Power Supply Range: The device supports a broad power supply range from 2.3V to 5.5V, making it suitable for both low-voltage and standard applications.
  • Polarity Inversion: Input port polarity can be inverted via software, simplifying interface with peripheral devices.
  • Low Standby Current: Its low standby current is ideal for power-sensitive applications.

Applications

The PCA9555PW,118 is an excellent choice for a variety of applications, particularly where an increase in the number of I/Os is necessary without a significant increase in footprint or complexity. It is commonly used in:

  • Servers
  • Personal computers
  • Industrial control systems
  • Medical equipment
  • Consumer electronics

Package and Quality

This I/O expander is available in a TSSOP-24 package, which is both space-saving and suitable for automated assembly processes. The PCA9555PW,118 is designed to meet the stringent quality standards required by the industry, ensuring reliability and performance in your projects.

With the PCA9555PW,118, NXP continues to provide innovative solutions that address the evolving needs of electronic system design. Whether you're looking to expand the capabilities of your current project or develop new, cutting-edge technology, this I/O expander is an indispensable component that offers both versatility and efficiency.

You May Also Be Interested in

Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,830 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess