EN
  • EN
  • DE

LSHD-7503

Part No LSHD-7503
Manufacturer LITE-ON Technology
Catalog Display Modules - LED Character and Numeric
Description DISPLAY 7-SEG 0.3\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Number of Characters 1
Size / Dimension 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm)
Digit/Alpha Size 0.30" (7.62mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Red
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Millicandela Rating 12mcd
Wavelength - Peak 632nm
Power Dissipation (Max) 70mW
Package / Case 10-DIP (0.200\
Ultra Librarian 3D Model Ultra Librarian LSHD-7503 CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.56" SGL GRN 10DIP
Lowest to $2.7650
Lite-On Inc.
DISPLAY 7-SEG 0.3" SGL RED 10DIP
Need more? Email Us
Lite-On Inc.
DISPLAY 7SEG 0.28" DBL RED 10DIP
Need more? Email Us
Broadcom Limited
DISP 7SEG 0.56" OV/FL GRN 10DIP
Lowest to $9.7932
Lite-On Inc.
DISP 7SEG 0.4" SGL ORG-RED 14DIP
Lowest to $1.5640
ON Semiconductor
DISP 7SEG 0.29" OV/FL ORG 14DIP
Need more? Email Us
Broadcom Limited
DISP 7SEG 0.56" OV/FL RED 10DIP
Lowest to $32.6126
ON Semiconductor
DISP 7SEG 0.56" 1.5DIG RED 18DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess