EN
  • EN
  • DE

PCA9555APW

Part No PCA9555APW
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Low-voltage 16-bit I2C-bus I/O port with interrupt and weak pull-up
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236064-PCA9555APW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9555APW CAD Model

Description

The PCA9555APW from NXP Semiconductors is a robust, low-voltage 16-bit General Purpose Input/Output (GPIO) expander with interrupt and weak pull-up resistors. This device offers an ideal solution for expanding I/O capabilities of microcontrollers with fewer pins, particularly in applications where space and power efficiency are critical considerations.

Key Features

  • Interface: I²C-bus/SMBus compatible interface, supporting up to 400 kHz (Fast-mode) and 100 kHz (Standard-mode) operation.
  • Voltage Range: Operating voltage range of 2.3V to 5.5V, making it suitable for a wide variety of logic levels and ensuring compatibility with both 3.3V and 5V systems.
  • Channels: 16-bit I/O ports, configurable as either inputs or outputs, provide ample expansion for most microcontroller-based systems.
  • Interrupt Output: An interrupt output can be configured to alert the host microcontroller of changes on the input ports, reducing the need for continuous polling and thus saving power.
  • Pull-up Resistors: Integrated weak pull-up resistors on the I/O ports simplify design and reduce external component count.
  • Packaging: Offered in a TSSOP-24 package, the PCA9555APW is designed for space-saving on PCBs and easy integration into various designs.

Applications

The PCA9555APW is versatile and can be used in a range of applications, including:

  • Server infrastructure
  • Industrial control systems
  • Automotive control systems
  • Robotics
  • Home automation systems

Advantages

With its extended temperature range and low power consumption, the PCA9555APW is designed for reliability and efficiency. Its I²C-bus interface ensures easy integration with most microcontrollers, making it a go-to solution for system designers looking to expand I/O capabilities without increasing the footprint of their design.

Ordering Information

The NXP PCA9555APW is available for order under the part number PCA9555APW,112. For detailed specifications, datasheets, and ordering information, please visit the NXP Semiconductors official website or contact your local authorized distributor.

You May Also Be Interested in

Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,646 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess