EN
  • EN
  • DE

PCA9554TS,118

Part No PCA9554TS,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 116266-PCA9554TS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9554TS,118 CAD Model

Description

The PCA9554TS,118 is a robust, versatile I/O expander from NXP Semiconductors, designed to provide additional I/O capabilities to microcontrollers over a two-wire serial interface, commonly known as I²C. This particular device is an integral component for applications where additional I/Os are necessary, especially in space-constrained systems.

Key Features

  • I²C Interface: The device operates on the I²C bus with a frequency of up to 400 kHz, allowing for easy integration with most microcontroller architectures.
  • 8-bit I/O Expander: It provides 8 additional I/O ports which can be configured as inputs or outputs, making it highly flexible for various application needs.
  • Interrupt Output: An interrupt output pin is available and is activated when any input state changes, which is particularly useful for prompt response actions without the need for continuous polling by the host microcontroller.
  • Low Standby Current: The PCA9554TS,118 is optimized for low power consumption, with a very low standby current, making it suitable for battery-powered and power-sensitive applications.
  • Configurable Polarity: Input polarity inversion is supported, allowing for easy adaption to different logic levels or signal conditions.

Applications

The PCA9554TS,118 is a versatile component that can be used in a wide range of applications, including:

  • Server motherboards
  • Industrial control systems
  • Power management systems
  • LED status or input reading in embedded systems
  • Extended keypad or button arrays

Technical Specifications

The PCA9554TS,118 comes in a TSSOP16 package, which is a compact form factor suitable for space-constrained applications. It operates over a wide supply voltage range of 2.3V to 5.5V, making it compatible with both 3.3V and 5V logic levels. The device also features an active LOW reset input which can be used to reset the registers to their default state, ensuring a predictable startup configuration.

Conclusion

The PCA9554TS,118 from NXP is an efficient solution for system designers looking to expand the I/O capabilities of their microcontroller-based systems. Its ease of use, coupled with its low power consumption and flexible I/O configuration options, makes it an excellent choice for a multitude of applications where additional I/Os are a necessity.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess