EN
  • EN
  • DE

PCA9554BPW

Part No PCA9554BPW
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Low-voltage 8-bit I2C-bus and SMBus low power I/O port with interrupt, weak pull-up
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236056-PCA9554BPW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9554BPW CAD Model

Description

The NXP PCA9554BPW is a robust and versatile 8-bit I/O expander with an I²C-bus/SMBus interface. This compact component is designed to provide general-purpose remote I/O expansion for most microcontroller families, and it's especially suitable for applications where I/O pins are limited and additional inputs/outputs are needed. It comes in a convenient TSSOP-16 package, making it a space-saving solution for a variety of electronic designs.

Key Features

  • I²C Interface: The PCA9554BPW operates at frequencies up to 400 kHz, providing a high-speed I²C interface that ensures seamless communication with microcontrollers and other I²C-compatible devices.
  • 8-bit I/O Ports: Each of the eight I/Os can be configured as an input or output, allowing for a high degree of flexibility in connecting to sensors, switches, LEDs, and other peripherals.
  • Interrupt Output: An interrupt output is provided that can be configured to alert the host microcontroller of input changes, thus reducing the need for the microcontroller to continuously poll the inputs.
  • Low Standby Current: The device features a very low standby current, making it ideal for power-sensitive applications, including battery-powered and portable devices.
  • Power Supply: It is designed to operate from a supply voltage ranging from 2.3V to 5.5V, accommodating a wide range of logic levels and making it suitable for interfacing with both 3.3V and 5V systems.
  • Polarity Inversion: Input port polarity can be inverted, providing additional flexibility in interfacing with external components.

Applications

The PCA9554BPW is a versatile component that can be used in a broad array of applications. It is particularly useful in servers, personal computers, and industrial automation where additional I/Os are needed. It can also be found in consumer electronics, such as smart home devices, where its ability to expand I/O capabilities without the need for additional microcontroller pins is highly valued.

Ordering Information

The NXP PCA9554BPW is available for order under the part number PCA9554BPW,112. It is supplied in a TSSOP-16 package, which is suitable for surface-mount technology (SMT) assembly processes. For detailed specifications, datasheets, and ordering information, please refer to the official NXP Semiconductors website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2913 $58.1085
110+ $1.0591 $116.5010
170+ $1.0268 $174.5560
235+ $0.9933 $233.4255
305+ $0.9598 $292.7390
405+ $0.8605 $348.5025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess