Product Overview: NXP PCA9554ADH
The NXP PCA9554ADH is a sophisticated 8-bit I/O expander designed for the I²C-bus and SMBus. With its robust feature set, this component is ideal for applications where an additional I/O is required for ACPI power switches, sensors, push buttons, LEDs, fans, and more. This versatile chip is particularly suitable for server motherboards, industrial PCs, and other embedded systems where I/O expansion is necessary.
Key Features
- I²C Interface: The PCA9554ADH operates via a two-wire bidirectional I²C-bus (Serial Clock (SCL), Serial Data (SDA)), which allows for easy integration into existing systems with minimal wiring.
- Eight I/O Pins: It provides eight programmable I/O pins that can be configured as inputs or outputs, offering flexibility for various design needs.
- Interrupt Output: An interrupt output is available and can be activated when input state changes, enabling efficient communication with the host controller and reducing the need for the controller to poll the expander.
- Low Standby Current: The PCA9554ADH is optimized for low power consumption, with a low standby current that is ideal for power-sensitive applications.
Technical Specifications
- Supply Voltage Range: 2.3V to 5.5V, accommodating a wide range of system power rails.
- Frequency: Supports I²C-bus frequencies up to 400 kHz, enabling fast data transfer.
- Addressing: Up to eight PCA9554 devices can share the I²C-bus, allowing for 64 I/Os, thanks to three hardware address pins.
- Operating Temperature: Designed to operate over an industrial temperature range, making it suitable for harsh environments.
- Packaging: Available in a space-saving TSSOP16 package, which is ideal for applications with limited PCB space.
Applications
The PCA9554ADH is a versatile component that can be used in a variety of applications, including but not limited to:
- Server motherboards
- Industrial PCs
- Embedded systems
- Signal processing
- Power management systems
In summary, the NXP PCA9554ADH is a powerful I/O expander that offers a cost-effective solution for system designers looking to increase the I/O capabilities of their projects without increasing the complexity or the footprint of their design.