EN
  • EN
  • DE

PCA9545D/G-T

Part No PCA9545D/G-T
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC I2C SWITCH 4CH 20-SOIC / I2C Bus Switch 1-Element 4-IN 20-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Applications 4-Channel I2C Switcher
Interface I2C
Operating Supply Voltage 2.3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SO
Mounting SMD
Win Source Part Number 791493-PCA9545D/G-T
Popularity Medium
Supply and Demand Status Balance
Family Name PCA9545
Introduction Date November 08, 2001
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCA9545D/G-T CAD Model

Description

The NXP PCA9545D/G-T is a high-performance, 4-channel I2C-bus multiplexer with interrupt logic, designed to provide master devices with the ability to communicate with multiple I2C slave devices via a single I2C bus. This component is particularly useful in applications where there are more slave devices than can be supported by the standard I2C bus specification, or when multiple identical devices with the same address need to be accessed independently.

Key Features

  • Multi-Channel I2C Switching: The PCA9545D/G-T allows for four downstream channels to be selected individually, enabling communication with one of several I2C slave devices connected to each channel.
  • Interrupt Logic: Each channel has its own interrupt input which is aggregated to a master interrupt output, ensuring that the master device can respond to interrupts from any of the slaves without requiring constant polling.
  • Compatibility: This multiplexer is compatible with I2C-bus specification and applications that require serial, 8-bit oriented, bi-directional data transfers.
  • Low Standby Current: The PCA9545D/G-T is optimized for low power consumption, with a low standby current making it suitable for battery-powered and power-sensitive applications.
  • Supply Voltage Range: It supports a wide range of supply voltages from 2.3V to 5.5V, providing flexibility for various system voltages.

Applications

This I2C multiplexer can be used in a variety of applications, including but not limited to:

  • Server systems and data centers
  • Embedded systems and IoT devices
  • Industrial control and automation systems
  • Consumer electronics
  • Telecommunications equipment

Product Specifications

Parameter Value
Part Number PCA9545D/G-T
Package SO20 (TSSOP20)
Operating Temperature -40°C to +85°C
Supply Voltage 2.3V to 5.5V

The NXP PCA9545D/G-T I2C multiplexer is a versatile solution that expands the capabilities of I2C communication in complex electronic systems, ensuring seamless and efficient connectivity among multiple I2C devices.

You May Also Be Interested in

Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess