EN
  • EN
  • DE

PCA9543AD,118

Part No PCA9543AD,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 2-Channel I²C Multiplexer Interface 14-SO
Manufacturer NXP
Package Reel - TR
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name PCA9543
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-1857-6, PCA9543AD118, 935275803118, PCA9543AD-T, 568-1857-1, 568-1857-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930093-PCA9543AD,118
Ultra Librarian 3D Model Ultra Librarian PCA9543AD,118 CAD Model

Description

Product Overview: PCA9543AD,118

The PCA9543AD,118 is a high-quality, versatile I2C multiplexer product from NXP Semiconductors, designed to provide efficient and reliable I2C bus and SMBus multiplexing. This integrated circuit allows for the connection of multiple I2C devices to a single I2C bus, effectively resolving address conflict issues and enabling communication with multiple devices that share the same hardware address. It is particularly useful in complex systems where multiple identical devices need to be accessed independently.

Key Features

  • 2-Channel I2C-bus multiplexer: With channel selection through an I2C-bus interface, it offers two downstream channels that can be independently selected.
  • Low Standby Current: The device is optimized for low power consumption, making it suitable for battery-powered applications.
  • Interrupt Logic: The PCA9543AD,118 comes with an interrupt logic feature, which allows the system to receive interrupt signals from downstream devices, ensuring efficient and responsive operation.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages, typically from 2.3V to 5.5V, providing flexibility across different power environments.
  • High Noise Immunity: The inputs and outputs are designed to withstand high levels of noise, which is crucial for maintaining signal integrity in electrically noisy environments.
  • Package: It comes in a small, surface-mount SO8 package, which helps to conserve space on the PCB.

Applications

The PCA9543AD,118 is suitable for a wide range of applications in various industries, including:

  • Server motherboards and hardware management
  • Industrial control and automation systems
  • Consumer electronics
  • Telecommunications equipment
  • Medical devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the PCA9543AD,118 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications.

Whether you're designing a new system or upgrading an existing one, the PCA9543AD,118 offers a practical solution for expanding your I2C bus capabilities without compromising performance or reliability.

You May Also Be Interested in

Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7669 $52.5711
45+ $2.2703 $102.1635
69+ $2.1993 $151.7517
94+ $2.1284 $200.0696
122+ $2.0574 $251.0028
163+ $1.8446 $300.6698
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess