EN
  • EN
  • DE

KSZ8873RLL

Part No KSZ8873RLL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 3PORT 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Standard Package 160
Category Integrated Circuits(ICs)
Family Interface - Controllers
Packaging Tray
Protocol Ethernet
Function Switch
Interface I²C SPI
Standards 10/100 Base-T/TX PHY
Operating Supply Voltage 1.8V 2.5V 3.3V
Current - Supply 115mA
Operating Temperature Range 0°C ~ 70°C
Package 64-LQFP
Manufacturer Device Package 64-LQFP (10x10)
Catalog Ethernet Controllers
Win Source Part Number 070556-KSZ8873RLL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8873RLL CAD Model

Description

The KSZ8873RLL from Microchip Technology is a highly-integrated Ethernet switch that is specifically designed to enable a new generation of low-port count, cost-sensitive and power-efficient network applications. This robust device is an excellent solution for managing traffic between multiple Ethernet devices, making it ideal for use in home networks, small office setups, and industrial control systems.

Key Features

  • Three-Port Switch: The KSZ8873RLL includes three ports with an integrated PHY for each, supporting 10/100Mbps connectivity.
  • Advanced Switch Features: It offers a rich set of features such as IEEE 802.1q VLAN support, QoS (Quality of Service) prioritization, and IGMP snooping to manage multicast traffic.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with low power consumption, making it suitable for power-sensitive applications.
  • Robust Security: The switch incorporates features like MAC address filtering and network security, ensuring secure network environments.
  • High Integration: Integrating the MAC, PHY, and a high-performance non-blocking switch fabric into a single chip simplifies design and reduces board space requirements.
  • Easy Management: The KSZ8873RLL supports MIIM (MII Management Interface) to facilitate easy management of the networking features.

Applications

The versatility of the KSZ8873RLL allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Home Networking Equipment
  • Small Office/Home Office (SOHO) Networking Devices
  • Industrial Control Systems
  • Networked Printers and Multifunction Peripherals
  • Integrated Multimedia Devices

Technical Specifications

With a compact 64-pin LQFP package, the KSZ8873RLL meets the stringent requirements of space-constrained applications. It operates over the industrial temperature range and includes support for both MII and RMII interfaces, providing flexibility for various design needs.

For developers and engineers looking for a reliable and cost-effective network switch solution, the Microchip Technology KSZ8873RLL provides a feature-rich option that does not compromise on performance or efficiency.

You May Also Be Interested in

Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9581 $55.8324
9+ $11.4528 $103.0752
14+ $11.0949 $155.3286
19+ $10.7370 $204.0030
25+ $10.3791 $259.4775
33+ $9.3054 $307.0782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess