EN
  • EN
  • DE

PCA9536DP,118

Part No PCA9536DP,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Interface - I/O Expanders I2C/SMBUS 4BIT GPIO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series PCA9536
Mounting Style SMD/SMT
Package / Case TSSOP-8
Interface Type I2C, Serial, SMBus
Number of I/Os 4 I/O
Interrupt Output Without Interrupt
Supply Voltage - Min 2.3 V
Supply Voltage - Max 5.5 V
Maximum Clock Frequency 400 kHz
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
ESD Protection 2 kV
Input Voltage 5 V
Output Current 50 mA
Output Type Push Pull
Output Voltage 5.5 V
Product I/O Expanders
Type I/O Expander
Brand NXP Semiconductors
Logic Family PCA
Logic Type CMOS
Operating Supply Current 85 mA
Operating Supply Voltage 2.3 V to 5.5 V
Pd - Power Dissipation 200 mW
Product Type I/O Expanders
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PCA9536DP,118 CAD Model

Description

The PCA9536DP,118 is a versatile 4-bit I/O (Input/Output) expander from NXP Semiconductors designed to provide additional I/O capabilities to microcontrollers via the I²C serial interface. This IC (Integrated Circuit) is especially useful in applications where pins on a microcontroller are limited and additional inputs or outputs are necessary for interface buttons, switches, sensors, and other peripherals.

Featuring a fixed I²C address and operating at a supply voltage ranging from 2.3V to 5.5V, this expander is suitable for a wide array of applications, including mobile devices, industrial control, home automation, and any system that utilizes an I²C bus. The PCA9536DP,118 is designed to work with standard I²C bus speeds (100 kHz, 400 kHz, and 1.7 MHz), making it a flexible option for various communication requirements.

Each of the four I/Os can be independently configured as an input or output, providing a high level of customization for your specific needs. Outputs can drive LEDs or other devices, and inputs can be monitored for button presses or other signals. The device’s built-in power-on reset ensures that the I/Os are initialized in a known state upon power-up.

The PCA9536DP,118 comes in a small and compact TSSOP-8 package, which makes it ideal for space-constrained applications. It also features an active LOW interrupt output which can be connected to the interrupt input of a microcontroller. This interrupt output is activated when any input state differs from its corresponding Input Port register state and is used to inform the microcontroller of an input change without the need to poll the input status continuously.

In summary, the NXP PCA9536DP,118 is a highly integrated, reliable, and easy-to-use I/O expander that extends the capabilities of microcontrollers in a variety of electronic systems. Its low power consumption, wide operating voltage range, and interrupt feature make it an excellent choice for designers looking to optimize their I/O resources efficiently.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0141 $50.7050
110+ $0.9499 $104.4890
165+ $0.9178 $151.4370
235+ $0.8536 $200.5960
305+ $0.8215 $250.5575
380+ $0.7895 $300.0100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess