Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 6pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 2.3mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SO
Win Source Part Number 209664-PCA9515D+112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9515D+112 CAD Model

Description

The NXP PCA9515D+112 is a robust I²C bus extender integrated circuit designed to provide reliable two-way communication for applications requiring extended signal transmission distances. This innovative device facilitates the connection of an I²C bus to distant peripherals within embedded systems, ensuring signal integrity and system functionality across longer stretches of communication lines.

Key Features

  • Hot-Swappable: The PCA9515D+112 allows for devices to be inserted into or removed from a live backplane without causing disruption to the bus communication, making it ideal for systems that require maintenance or upgrades without power-down.
  • Extended Signal Range: By buffering both the data (SDA) and the clock (SCL) lines, the device enables the I²C bus to span over greater distances, overcoming the limitations set by standard I²C bus capacitance.
  • Operating Voltage: It operates across a wide range of voltages, from 2.3V to 3.6V, providing versatility in various applications and compatibility with low-voltage systems.
  • No Oscillator Required: Unlike other bus extenders, the PCA9515D+112 does not require an external oscillator, simplifying the design and reducing the overall component count.
  • Low Standby Current: It features a low standby current, which is essential for battery-powered devices where power conservation is critical.

Applications

The PCA9515D+112 is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Server motherboards
  • Telecommunication systems
  • Medical equipment
  • Automotive infotainment systems

Technical Specifications

  • Package: The device is available in an SOIC-8 package, ensuring compactness and ease of integration into existing designs.
  • Temperature Range: It is designed to operate within an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Compliance: The PCA9515D+112 is fully compliant with the I²C-bus specification and user manual.

In conclusion, the NXP PCA9515D+112 offers a practical and efficient solution for extending I²C bus communications, ensuring both flexibility and reliability in a variety of advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $2.1043
ECAD model for MAX4952BCTP
NXP / Nexperia
Level shifting hot swappable I2C-bus and SMBus bus buffer
Need more? Email Us
ECAD model for PCA9512BDP
Renesas Electronics America
IC ACCELERATOR I2C HOTSWAP 8TDFN / Buffer, Accelerator 2 Channel 8-TDFN (3x3)
Need more? Email Us
ECAD model for ISL33002IRT2Z
Texas Instruments
DUAL BIDIRECTIONAL BUS BUFFER
Lowest to $7.4428
ECAD model for P82B96PWR
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42
Need more? Email Us
ECAD model for PI3DPX1207B1ZHIEX
NXP / Nexperia
I2C Repeater 3.3V 8-Pin TSSOP / I2C-bus repeater
Lowest to $0.2413
ECAD model for PCA9515DP
Diodes Incorporated
ACTIVE DISPLAY X2-QFN2845-32 T&R / Buffer, ReDriver 4 Channel 10Gbps 32-X2QFN (2.85x4.5)
Lowest to $3.1429
ECAD model for PI2DPX1217XUAEX
Analog Devices Inc.
SPI EXTEND OVER RUGGED DIFFERENT
Need more? Email Us
ECAD model for LTC4332IUFD#PBF
NXP / Nexperia
IC REDRIVER USB 3.1 & DP 1.2 QFN
Lowest to $5.4386
ECAD model for PTN36502AHQX

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention