EN
  • EN
  • DE

PCA9491AUKZ

Part No PCA9491AUKZ
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Chargers
Description 6A DIRECT CHARGER / Charger IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Base Product Number PCA9491
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1346028-PCA9491AUKZ
Ultra Librarian 3D Model Ultra Librarian PCA9491AUKZ CAD Model

Description

Product Overview: PCA9491AUKZ

The PCA9491AUKZ is a high-performance interface and connectivity solution from NXP Semiconductors, a leader in the semiconductor industry. This product is designed to cater to the advanced requirements of modern electronics, offering a versatile and reliable interface option for a wide range of applications.

Key Features

  • High-Speed Interface: The PCA9491AUKZ is built to support high-speed data transfer, making it suitable for applications that require fast and efficient communication between devices.
  • Robust I/O Capabilities: With multiple input/output options, this device ensures compatibility with various protocols and external components, enhancing its flexibility in system design.
  • Low Power Consumption: Designed with power efficiency in mind, the PCA9491AUKZ helps in reducing the overall power consumption of the system, making it ideal for battery-powered devices.
  • Durable Construction: NXP's commitment to quality means that the PCA9491AUKZ is built to withstand the rigors of operation in challenging environments, ensuring long-term reliability.

Applications

The PCA9491AUKZ is suited for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

The PCA9491AUKZ boasts an array of technical specifications that highlight its performance and suitability for high-demand applications:

  • Operating Voltage Range: (specify range)
  • Data Transfer Rate: (specify rate)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify type)

For detailed technical specifications, potential customers are advised to refer to the official NXP datasheet for the PCA9491AUKZ.

Ordering Information

To purchase or inquire about the PCA9491AUKZ, customers can contact NXP Semiconductors or authorized distributors. Product availability, pricing, and delivery details will be provided upon request.

You May Also Be Interested in

Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess