EN
  • EN
  • DE

PCA9306GF,115

Part No PCA9306GF,115
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC LEVEL TRANSLATOR 8XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1V to 3.6V
Voltage - VCCB 1.8V to 5.5V
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 8-XSON, SOT1089 (1.35x1)
Win Source Part Number 098734-PCA9306GF,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9306GF,115 CAD Model

Description

Introducing the PCA9306GF,115 Level Translator from NXP Semiconductors

The PCA9306GF,115 is a highly versatile dual bidirectional I2C-bus and SMBus voltage-level translator that is essential for applications requiring the interfacing of devices operating at different voltage levels. Manufactured by NXP Semiconductors, a leader in the industry, this level translator is designed with the modern electronics engineer in mind, ensuring seamless communication between components that have mismatched voltage domains.

Key Features:

  • Dual Bidirectional Channels: The PCA9306GF,115 facilitates the translation of two independent bidirectional data lines for both the SCL and SDA signals, making it ideal for multi-channel I2C-bus/SMBus applications.
  • Voltage Range: It supports a wide range of supply voltages from 1.2V to 3.3V on the 'A' side and 1.8V to 5.5V on the 'B' side. This allows for easy integration of devices that operate at different logic levels within the same system.
  • Low Standby Current: The device is optimized for low power consumption, drawing a minimal standby current, making it suitable for battery-powered and power-sensitive applications.
  • No Direction Control: The PCA9306GF,115 does not require any direction control, simplifying the design and reducing control line usage.
  • Open-Drain or Push-Pull: It is compatible with both open-drain and push-pull designs, providing flexibility in interfacing different types of I2C-bus or SMBus devices.
  • ESD Protection: The device includes on-chip ESD protection circuits, ensuring robustness and reliability in harsh electrical environments.

Applications:

The PCA9306GF,115 is suitable for a diverse range of applications, including but not limited to:

  • Level shifting for I2C/SMBus applications
  • Cell phones, personal media players, and other portable devices
  • Industrial and medical equipment
  • Consumer electronics interfacing
  • Microcontroller/microprocessor I/O expansion

As a product from NXP Semiconductors, the PCA9306GF,115 is built with the quality and performance that engineers and designers have come to expect from a leading semiconductor company. Whether you are dealing with legacy systems or cutting-edge technology, this level translator is a reliable solution for ensuring compatibility across different voltage levels, simplifying your design and speeding up your product development.

For detailed specifications, application notes, and additional resources, please refer to the official NXP Semiconductors documentation for the PCA9306GF,115.

You May Also Be Interested in

SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7940 $51.6100
155+ $0.6515 $100.9825
240+ $0.6311 $151.4640
330+ $0.6108 $201.5640
425+ $0.5904 $250.9200
570+ $0.5293 $301.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182,120 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess