Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 345138-PCA84C844P/258
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA84C844P/258 CAD Model

Description

Product Overview: NXP PCA84C844P/258

The PCA84C844P/258 is a state-of-the-art microcontroller unit (MCU) produced by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This microcontroller is part of the 80C51 family and is designed to offer a high-performance solution for embedded systems. With its robust architecture and versatile features, the PCA84C844P/258 is an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, and smart IoT devices.

Key Features:

  • Advanced 80C51 Core: At the heart of the PCA84C844P/258 is an enhanced 80C51 microcontroller core that provides increased processing power and efficiency, allowing for the execution of complex instructions with minimal power consumption.
  • Memory Capacity: The device comes with a generous amount of on-chip memory, including a large ROM/EPROM space for program storage and ample RAM for data processing, ensuring smooth and efficient operation.
  • Peripheral Integration: This MCU includes a range of integrated peripherals such as timers, serial communication ports (UART), and I/O ports, which reduce the need for additional components and simplify circuit design.
  • Power Management: The PCA84C844P/258 features advanced power management options that support various power-saving modes, making it suitable for battery-operated devices where power efficiency is critical.
  • Customization and Expansion: Thanks to its flexible architecture, users can easily customize the PCA84C844P/258 to meet specific application requirements and add external modules through its expandable I/O options.

Applications:

The versatility of the PCA84C844P/258 allows it to be used in a multitude of applications. Its robustness and reliability make it particularly well-suited for:

  • Automotive systems, such as engine management and in-vehicle networking
  • Industrial automation, including process control and robotics
  • Home automation systems, like smart thermostats and security systems
  • Telecommunication infrastructure, such as base stations and network switches

In conclusion, the NXP PCA84C844P/258 microcontroller is a powerful and flexible solution that combines performance, integration, and efficiency, making it an excellent choice for a wide array of sophisticated electronic applications.

You May Also Be Interested in

Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
NXP / Nexperia
Mini high-speed CAN system basis chip with Standby mode
Lowest to $1.8312
ECAD model for UJA1163TK
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
National Semiconductor (TI)
3.3V 8 MHz to 135 MHz Dual FPD-Link Transmitter
Lowest to $7.8341
ECAD model for DS90C3201VS
Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention