EN
  • EN
  • DE

PCA2129T/Q900/2,51

Part No PCA2129T/Q900/2,51
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CAL I2C/SPI 16-SOIC / Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr NXP USA Inc.
Package Tape & Reel
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, TCXO/Crystal, Watchdog Timer
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Voltage - Supply 1.8V ~ 4.2V
Voltage - Supply, Battery 1.8V ~ 4.2V
Current - Timekeeping (Max) 1.5µA @ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Base Product Number PCA2129
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-10183-1,568-10183-2,935296923518,568-10183-6
Standard Package 1,000
Win Source Part Number 989282-PCA2129T/Q900/2,51
Ultra Librarian 3D Model Ultra Librarian PCA2129T/Q900/2,51 CAD Model

Description

The NXP PCA2129T/Q900/2,51 is a highly accurate real-time clock (RTC) and calendar optimized for low power consumption and enhanced stability across a wide temperature range. This advanced timekeeping device is designed for a variety of applications that require precise timekeeping, such as industrial control systems, network servers, GPS systems, and data loggers.

Key Features

  • Accuracy: The device features a Temperature Compensated Crystal Oscillator (TCXO) that offers superior time accuracy and stability, ensuring that timekeeping remains precise even under temperature fluctuations.
  • Low Power Consumption: Engineered for energy efficiency, the PCA2129T/Q900/2,51 is an ideal solution for battery-powered or power-sensitive applications, with a typical current consumption of only 450 nA at 3.0 V.
  • Wide Temperature Range: This RTC is operational across a broad temperature range from -40°C to +85°C, catering to environments that experience extreme temperature conditions.
  • Calendar Function: The integrated calendar function automatically adjusts for months with fewer than 31 days, including corrections for leap years, up to the year 2099.
  • Programmable Alarms: It includes programmable alarms and timer functions that can be set to generate interrupts, providing additional utility for time-sensitive tasks.
  • Communication Interface: The device supports I²C-bus interface, allowing for easy integration with microcontrollers and other digital systems.
  • Memory: On-chip 240-bit of non-volatile memory is available for user data storage or device configuration.

Applications

The PCA2129T/Q900/2,51 is versatile and can be used in a wide range of applications where reliable timekeeping is critical. Its robust design and precision make it an excellent choice for:

  • Telecommunication systems
  • Industrial control systems
  • Consumer electronics
  • Healthcare devices
  • Utility meters

With its combination of accuracy, low power, and robust features, the NXP PCA2129T/Q900/2,51 is a powerful component for any time-sensitive application, ensuring that your systems keep accurate time, all the time.

You May Also Be Interested in

Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7409 $53.9272
19+ $5.5310 $105.0890
28+ $5.3582 $150.0296
39+ $5.1853 $202.2267
50+ $5.0125 $250.6250
67+ $4.4939 $301.0913
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess