EN
  • EN
  • DE

PC9S08GT60ACFDE

Part No PC9S08GT60ACFDE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8 Bit 60K Flash 4K Ram
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027307-PC9S08GT60ACFDE
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC9S08GT60ACFDE CAD Model

Description

NXP PC9S08GT60ACFDE Microcontroller

The NXP PC9S08GT60ACFDE is a highly integrated microcontroller designed for embedded systems requiring low power consumption, high performance, and versatile I/O capabilities. This microcontroller is part of the Flexis 9S08GT series, which is renowned for its robust architecture, advanced features, and scalability. It is particularly suitable for industrial control, automotive applications, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: 8-bit S08 central processing unit (CPU) with a maximum operating frequency of 40 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: Equipped with 60 KB of flash memory for program storage and 4 KB of RAM for data processing, ensuring ample space for complex applications.
  • Timers: Multiple timing systems including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event management and control tasks.
  • Communication Interfaces: Features a rich set of communication peripherals, such as I2C, SPI, and SCI (UART), allowing for versatile connectivity options with other devices and systems.
  • Analog-to-Digital Converter: 10-bit ADC with up to 8-channel input, offering accurate analog signal measurement and conversion capabilities.
  • Operating Voltage: Supports a wide range of supply voltages from 2.7V to 5.5V, making it adaptable to various power environments.
  • Temperature Range: Operates reliably over an extended temperature range of -40°C to +85°C, suitable for harsh environmental conditions.
  • Packaging: Available in a 48-QFN package, providing a compact footprint for space-constrained applications.

With its integrated features and robust design, the NXP PC9S08GT60ACFDE microcontroller is an excellent choice for developers looking to create sophisticated and reliable embedded systems. Its extensive support for development tools and software libraries from NXP also ensures a smooth development process, from prototype to production.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess