EN
  • EN
  • DE

PC74HCT74P

Part No PC74HCT74P
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216421-PC74HCT74P
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HCT74P CAD Model

Description

Overview of NXP PC74HCT74P

The NXP PC74HCT74P is a high-speed Si-gate CMOS device and is pin compatible with low power Schottky TTL (LSTTL). It is fabricated with silicon gate C2MOS technology and is specifically designed to operate from a 4.5 to 5.5 V power supply, making it suitable for a wide range of applications in the industrial and commercial markets.

Key Features

  • Dual D-type flip-flop: The PC74HCT74P contains two independent D-type flip-flops with set and reset capabilities, which are essential for a variety of sequential logic operations.
  • Logic Level Compatibility: This device can be driven by TTL output levels, as it has input levels that are compatible with TTL output levels.
  • High Noise Immunity: The true and complementary outputs provide high noise immunity and balanced propagation delays.
  • Output Drive Capability: It can drive up to 10 LSTTL loads, ensuring sufficient power to drive connected components.

Functional Description

The PC74HCT74P's flip-flops have direct clear and preset inputs. Information on the data (D) input is accepted by the flip-flops on the positive-going edge of the clock pulse. Following the hold time interval, data at the D-input can be changed without affecting the levels at the outputs. The clear and preset inputs are asynchronous, with clear being active low and preset being active high.

Applications

Thanks to its robust design and high-speed operation, the NXP PC74HCT74P is ideal for use in:

  • Counters and dividers
  • Registers
  • Control circuits
  • Toggle circuits

Package and Quality

The device comes in a 14-pin DIP (Dual In-line Package), making it easy to integrate into a wide variety of circuit boards. NXP's commitment to quality ensures that the PC74HCT74P meets stringent standards, providing reliable performance for critical applications.

With its combination of speed, power efficiency, and compatibility, the NXP PC74HCT74P is an excellent choice for designers looking to implement reliable flip-flops in their digital logic systems.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess