EN
  • EN
  • DE

PC74HCT154T

Part No PC74HCT154T
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1201298-PC74HCT154T
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HCT154T CAD Model

Description

Overview of NXP PC74HCT154T

The NXP PC74HCT154T is a high-speed CMOS device that serves as a 4-to-16 line decoder/demultiplexer. This integrated circuit is particularly designed for applications requiring a high-performance solution to decode four binary-coded inputs into one of sixteen mutually exclusive outputs. It is a crucial component in digital systems where it is necessary to select one out of many lines, such as in data multiplexing, memory address decoding, and control line management.

Key Features

  • High-Speed Performance: The PC74HCT154T operates at a high speed, which is essential for modern digital applications that require rapid data processing and minimal propagation delay.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, making it suitable for energy-sensitive designs.
  • CMOS Technology: The use of CMOS technology ensures that the device has a high noise immunity and low power dissipation compared to other logic families.
  • Output Capability: The IC can drive up to 15 LSTTL loads, which is beneficial for systems that interface with low-power Schottky TTL logic.
  • Multiple Package Options: The PC74HCT154T is available in different package types, including the TSSOP package, which is ideal for space-constrained applications.

Applications

The versatility of the NXP PC74HCT154T makes it suitable for a broad range of applications. It is commonly used in data routing, memory address decoding, and the expansion of input/output ports in microcontroller-based systems. Additionally, it finds its use in telecommunication systems, computer peripherals, and other electronic devices that require efficient data distribution and control line management.

Technical Specifications

  • Logic Type: 4-to-16 Line Decoder/Demultiplexer
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Propagation Delay Time: Fast propagation delay time ensures quick response to input changes.

In summary, the NXP PC74HCT154T is a reliable and efficient solution for decoding and demultiplexing applications in digital circuits. Its high-speed operation, low power consumption, and CMOS technology make it an ideal choice for designers looking for a robust and versatile logic device.

You May Also Be Interested in

Richtek USA Inc.
new, original packaged
Need more? Email Us
QSI
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us
NANYA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Analog Devices Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess