STMicroelectronics M59MR032C120GC6 Flash Memory
The M59MR032C120GC6 is a high-performance 32Mbit (4M x 8 or 2M x 16) non-volatile flash memory module manufactured by STMicroelectronics. This product is part of the Multiple Memory Product family and is designed to provide flexible storage solutions for a wide range of applications in the automotive, industrial, and telecommunications sectors.
Key Features
- Memory Size: 32 Mbit with a versatile organization of 4M x 8 (byte mode) or 2M x 16 (word mode), easily switchable by the user.
- Supply Voltage: Operates at a supply voltage range of 2.7V to 3.6V, suitable for low-power applications.
- Access Time: Fast access time, providing efficient read/write operations which are crucial for high-speed applications.
- Programming: Features a flexible programming architecture, allowing for both in-system programming and standard programming to accommodate varying user requirements.
- Temperature Range: Offers an extended temperature range, making it reliable for use in harsh environmental conditions.
- Security: Includes security features such as block protection and lock-down capabilities to safeguard sensitive data.
Applications
The M59MR032C120GC6 flash memory module is engineered to meet the demands of applications that require high-density, high-reliability memory storage. It is particularly well-suited for:
- Automotive electronics, such as engine control units, infotainment systems, and advanced driver-assistance systems (ADAS).
- Industrial controls, including PLCs, sensors, and data loggers.
- Telecommunication devices, like network routers, switches, and base stations.
- Consumer electronics, including digital cameras, smart TVs, and gaming consoles.
Reliability and Support
STMicroelectronics is renowned for its commitment to quality and reliability. The M59MR032C120GC6 is backed by rigorous testing and validation processes, ensuring that it meets the highest industry standards. Customers can also expect comprehensive technical support, including datasheets, application notes, and design resources, to facilitate seamless integration into their products.