EN
  • EN
  • DE

LMC6684BIN

Part No LMC6684BIN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Voltage, Rail-To-Rail Input and Output CMOS | IC OPAMP GP 4 CIRCUIT 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.2V/μs
Gain Bandwidth Product 1.2MHz
Current - Input Bias 0.08pA
Voltage - Input Offset 500μV
Supply Current 3.2mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) 1.8V ~ 10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Family Part Number LMC6684
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1201260-LMC6684BIN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMC6684BIN CAD Model

Description

LMC6684BIN Quad Operational Amplifier from Texas Instruments

The LMC6684BIN is a high-performance, low-power quad operational amplifier designed and manufactured by Texas Instruments. This precision op-amp is well-suited for a wide range of applications, from industrial and automotive systems to consumer electronics and medical devices. Its key features include low input offset voltage, low input bias current, and a wide supply voltage range, making it a versatile choice for designers.

Key Features:

  • Supply Voltage Range: The LMC6684BIN operates over a wide supply voltage range, accommodating anything from 4.5V to 15.5V, which allows for flexible usage in various circuit configurations.
  • Low Input Offset Voltage: With its precision design, the device boasts a low input offset voltage, which ensures accuracy and stability in high-performance applications.
  • Low Input Bias Current: The op-amp features a low input bias current, minimizing the impact on the signal source and preserving signal integrity, especially important in sensor interfacing and precision measurement systems.
  • Low Power Consumption: The LMC6684BIN is optimized for low power consumption, making it ideal for battery-powered devices and energy-efficient systems.
  • High Output Drive: It is capable of delivering a high output current, which enables it to drive heavier loads when necessary.
  • Channel Separation: The quad configuration offers excellent channel separation, allowing for the use of multiple amplifiers in a single package without significant crosstalk.

Applications:

The versatility of the LMC6684BIN makes it suitable for a broad array of applications, including:

  • Signal Conditioning
  • Active Filters
  • Data Acquisition Systems
  • Medical Instrumentation
  • Automotive Electronics
  • Audio and Video Processing

With its robust design and reliable performance, the LMC6684BIN from Texas Instruments represents an excellent choice for engineers and designers looking for a quad operational amplifier that can meet the demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess