EN
  • EN
  • DE

PC74HC240P

Part No PC74HC240P
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1193528-PC74HC240P
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC240P CAD Model

Description

Product Overview: NXP PC74HC240P

The NXP PC74HC240P is a high-speed Si-gate CMOS device that is pin-compatible with low-power Schottky TTL (LSTTL). It is fabricated using silicon gate CMOS technology which ensures that it has the high noise immunity and low power consumption characteristic of CMOS integrated circuits, along with speeds similar to LSTTL.

Key Features

  • Octal Bus Interface: The PC74HC240P features an octal (8-bit) bus interface, which is ideal for interfacing with 8-bit data buses in microprocessor or microcontroller systems.
  • Bi-Directional Data Flow: With its 3-state outputs, this integrated circuit can be used for bi-directional data flow, making it versatile for various data communication tasks.
  • Inverting Buffers: The device includes inverting buffers which provide the capability to invert the logic level of the input signal.
  • 3-State Outputs: The outputs can be put into a high impedance state, effectively disconnecting them from the bus. This feature is particularly useful in bus-oriented systems.
  • High Noise Immunity: The inherent design of the CMOS technology provides a high degree of noise immunity, which is crucial for stable operation in electrically noisy environments.
  • Low Power Consumption: The device operates with very low power consumption, which is essential for battery-operated and power-sensitive applications.

Applications

The NXP PC74HC240P is suitable for a wide range of applications, including:

  • Bus drivers in computing systems
  • Data storage and retrieval systems
  • Communication systems
  • Instrumentation and control circuits
  • Buffer memories
  • Peripheral drivers

Product Specifications

The device operates at a voltage range of 2.0 to 6.0 V and is characterized for operation from -40°C to +125°C. It is available in a standard 20-pin DIP (Dual In-line Package), making it easy to integrate into a variety of circuit boards.

Conclusion

With its combination of high-speed performance, low power consumption, and robust noise immunity, the NXP PC74HC240P is an excellent choice for designers looking to implement reliable and efficient data bus interfaces in their electronic systems.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NANYA
Need more? Email Us
QSI
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess