EN
  • EN
  • DE

SM4803DSK

Part No SM4803DSK
Manufacturer Sinopower
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sinopower
Win Source Part Number 326697-SM4803DSK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM4803DSK CAD Model

Description

The SM4803DSK is an N-Channel enhancement mode Power MOSFET from Sinopower Semiconductor. This MOSFET is designed for high efficiency power switching applications. Its key characteristics include a low on-resistance (RDS(on)), fast switching speed, and a robust body diode, all contributing to efficient power conversion and reduced power loss.

Applications

  • DC-DC Converters
  • Synchronous Rectification
  • Power Management in Portable Devices
  • Load Switching
  • Motor Control

Features

  • Low RDS(on) for reduced conduction losses
  • Fast Switching Speed for improved efficiency
  • Low Gate Charge (Qg)
  • Avalanche Rated
  • RoHS Compliant

Benefits

  • High Efficiency Power Conversion
  • Reduced Heat Dissipation
  • Improved System Reliability
  • Compact and Efficient Design
  • Environmentally Friendly

Additional Details

The SM4803DSK is typically rated for a drain-source voltage (VDS) of 30V and a continuous drain current (ID) that depends on the specific package and operating conditions, often reaching several amps. The low RDS(on) value, typically in the milliohm range, ensures minimal power loss during conduction, leading to higher overall efficiency. The fast switching speed minimizes switching losses, particularly important in high-frequency applications.

The SM4803DSK's avalanche rating enhances its robustness, protecting it from voltage spikes and transient events. The device is available in a surface mount package, allowing for efficient use of board space. It's designed to operate within a wide temperature range, making it suitable for demanding applications. This MOSFET is specifically designed to provide high efficiency and reliability in various power management scenarios. The low gate charge contributes to lower gate drive losses and further improves efficiency. The SM4803DSK is a solid choice for power designs requiring efficiency and compact size.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess