EN
  • EN
  • DE

PC74HC139P

Part No PC74HC139P
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Integrated Circuit 74HC139/PC74HC139P PHILIPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023394-PC74HC139P
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HC139P CAD Model

Description

NXP PC74HC139P Dual 2-to-4 Line Decoder/Demultiplexer

The NXP PC74HC139P is a high-speed Si-gate CMOS device that is pin compatible with low power Schottky TTL (LSTTL). It is specifically designed to improve the performance of digital systems by offering higher speed and reduced power consumption. The device features two individual 2-to-4 line decoders in a single package, each of which can be used as a demultiplexer without any external gating.

Key Features

  • Logic Family: The PC74HC139P belongs to the 74HC family, ensuring high-speed operation with CMOS level inputs.
  • Dual Decoder: It contains two independent decoders, each accepting two binary weighted inputs (nA0, nA1) and providing four mutually exclusive active LOW outputs (nY0 to nY3).
  • Demultiplexer Capability: Each section can be used as a demultiplexer by using one of the input lines as the data input while the other as the select input.
  • Standard Pin Configuration: The IC comes in a standard 16-pin DIP package, which is compatible with socket or through-hole PCB mounting.
  • Low Power Consumption: The device operates with a typical low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Wide Operating Voltage: It can function over a wide operating voltage range from 2V to 6V, accommodating various logic levels and interfacing with other logic families.
  • High Noise Immunity: The 74HC logic family provides a high noise immunity level, ensuring stable operation in noisy environments.
  • Latch-Up Performance: It exceeds 100mA per JESD 78, Class II, which guarantees robust performance during momentary over-current conditions.

Applications

The NXP PC74HC139P is ideal for a wide range of applications, including:

  • Memory decoding or data routing
  • Control systems
  • Computer systems
  • Instrumentation and test equipment
  • Embedded systems

With its dual decoding and demultiplexing functionality, the PC74HC139P is a versatile component for any digital logic circuit, offering designers a reliable and efficient solution for their decoding needs.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess