EN
  • EN
  • DE

F0603SB2000V032TM

Part No F0603SB2000V032TM
Manufacturer AEM Inc
Catalog Fuseholders
Description Fuse, Slow Blow, 2A, 32Vdc, 0603 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975351-F0603SB2000V032TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F0603SB2000V032TM CAD Model

Description

The F0603SB2000V032TM is a surge blocking fuse manufactured by AEM Inc. This component is specifically designed to protect sensitive electronic circuits from damage caused by high-voltage surges and overcurrent conditions. The fuse is part of AEM's SB series, which is known for its robust performance and ability to withstand significant surge events without failing. It is a surface mount device (SMD) with a compact 0603 footprint, making it ideal for space-constrained applications.

Applications:

  • Telecom Equipment: Protecting sensitive telecommunications equipment from voltage surges and transients.
  • Power Supplies: Safeguarding power supplies from overcurrent and surge events, ensuring stable operation.
  • Industrial Controls: Protecting industrial control circuits from damage caused by electrical surges and voltage spikes.
  • Medical Devices: Ensuring the reliable operation of critical medical equipment by protecting against voltage surges.
  • Automotive Electronics: Providing surge protection for automotive electronic systems, enhancing their durability and reliability.

Features:

  • Surge Blocking Capability: Designed to effectively block high-voltage surges, preventing damage to downstream components.
  • Surface Mount Device (SMD): Facilitates automated assembly and reduces manufacturing costs.
  • Compact 0603 Package: Saves valuable board space, making it suitable for high-density designs.
  • High Voltage Rating: 2000V voltage rating, suitable for high-voltage circuit protection.
  • Fast Acting: Provides rapid overcurrent protection, minimizing potential damage.
  • RoHS Compliant: Complies with RoHS environmental standards, ensuring lead-free construction.

Benefits:

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components from high-voltage surges and overcurrents.
  • Improved System Reliability: Reduces the risk of system failures caused by electrical surges and transients.
  • Reduced Downtime: Minimizes equipment downtime by quickly clearing faults and preventing damage.
  • Space Savings: Enables higher density designs due to its compact size.
  • Cost-Effective Protection: Provides reliable surge protection at a competitive price point.

Additional Details:

The F0603SB2000V032TM fuse has a current rating that is not specified within the product identifier; this would need to be verified via the part's datasheet. Its compact size and high-voltage surge blocking capability make it well-suited for various applications where both space and robust protection are essential. The fuse is manufactured using high-quality materials to ensure consistent performance and long-term reliability. It also meets the industry standards for safety and performance.

AEM Inc.'s SB series fuses offer a superior surge protection solution compared to standard fuses. The capability of effectively blocking high-voltage surges protects sensitive electronic components, therefore ensuring the reliability and stable operation of the whole system. This is most critical in systems where exposure to frequent electrical surges is common or expected.

You May Also Be Interested in

Littelfuse Inc.
FUSE HLDR CART 250V 10A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Schurter Inc.
FUSEHOLDER FPG1 5X20 IP 40
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK BOLT DOWN 80V
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 2A PANEL MOUNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A DIN RAIL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0804 $57.8880
1,535+ $0.0753 $115.5855
2,385+ $0.0727 $173.3895
3,425+ $0.0675 $231.1875
4,450+ $0.0649 $288.8050
5,570+ $0.0623 $347.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess