EN
  • EN
  • DE

AT90S2323-10PI

Part No AT90S2323-10PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90S
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity SPI
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 3
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT90S2323
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566210-AT90S2323-10PI
Ultra Librarian 3D Model Ultra Librarian AT90S2323-10PI CAD Model

Description

Product Overview: Microchip Technology's AT90S2323-10PI

The AT90S2323-10PI is a high-performance, low-power 8-bit microcontroller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the AVR® family, which is renowned for its advanced RISC architecture, rich set of peripherals, and ease of use. It operates at a maximum frequency of 10 MHz, providing a perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Advanced RISC Architecture: With 32 x 8 general purpose working registers, the AT90S2323-10PI boasts a single-cycle execution for most instructions, enhancing its throughput and performance.
  • Program Memory: It comes equipped with 2K bytes of In-System Programmable Flash, allowing for reliable storage and execution of application code.
  • SRAM: The device includes 128 bytes of Static Random-Access Memory (SRAM), providing space for stack operations and temporary data storage.
  • EEPROM: With 128 bytes of Electrically Erasable Programmable Read-Only Memory (EEPROM), the microcontroller ensures data retention even without power, suitable for non-volatile data storage.
  • I/O Pins: The AT90S2323-10PI features 15 programmable I/O lines which offer flexibility for interfacing with a variety of peripherals and external devices.
  • Timer/Counters: It includes a flexible timer/counter with compare modes, which can be used for accurate event timing, wave generation, and PWM outputs.
  • Operating Voltage: The microcontroller operates within a voltage range of 2.7V to 6.0V, catering to low-power as well as standard applications.
  • Temperature Range: It is designed to perform reliably within an industrial temperature range of -40°C to 85°C.

Applications

Due to its versatility, the AT90S2323-10PI is suited for an array of applications, including but not limited to automation systems, consumer electronics, automotive industries, and battery-operated devices. Its robust feature set ensures that it can meet the demands of complex and sophisticated projects.

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The AT90S2323-10PI is no exception, as it is manufactured to the highest standards, ensuring stable and long-term performance for critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess