EN
  • EN
  • DE

P9S12HY64J0MLH

Part No P9S12HY64J0MLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12 CISC 64KB Flash 5V 64-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 16 b
Halogen Free Halogen Free
Interface CAN, I2C, SCI, SPI
Lead Free Yes
Max Frequency 64 MHz
Maximum Operating Temperature 125 °C
Memory Size 64 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Programmable I/O 50
Number of Timers/Counters 16
Operating Supply Voltage 5 V
Packaging Bulk
Radiation Hardening No
RAM Size 4 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1025774-P9S12HY64J0MLH
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P9S12HY64J0MLH CAD Model

Description

The NXP P9S12HY64J0MLH is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This robust MCU is part of NXP's HCS12 family, which is renowned for its exceptional integration, efficiency, and ease of use. The P9S12HY64J0MLH is engineered with cutting-edge technology to deliver a reliable and powerful solution for complex embedded systems.

Key Features:

  • Advanced Core: At the heart of the P9S12HY64J0MLH is a 16-bit HCS12 core that operates at up to 40 MHz, providing swift processing capabilities to handle intricate tasks with ease.
  • Memory Capacity: This microcontroller is equipped with 64KB of Flash memory, ensuring ample space for application code, and 4KB of RAM for efficient data handling and storage.
  • Rich Peripherals: A suite of on-chip peripherals enhances the functionality of the MCU, including multiple serial communication interfaces (SCI, SPI, CAN), an 8-channel 10-bit analog-to-digital converter (ADC), and an 8-channel timer module.
  • Durable Design: The P9S12HY64J0MLH is built to withstand harsh environments, featuring an operating temperature range of -40°C to +85°C, making it ideal for automotive under-hood applications.
  • Low Power Consumption: Energy efficiency is a key attribute of this microcontroller, with several power-saving modes to reduce energy consumption during idle periods.
  • Development Support: NXP offers a comprehensive development ecosystem for the P9S12HY64J0MLH, including software tools, development boards, and extensive documentation to accelerate product development.

Applications:

The versatility of the P9S12HY64J0MLH makes it suitable for a wide range of applications, particularly in the automotive sector, such as engine control units, body control modules, and sensor interfaces. Its robust feature set also makes it a prime choice for industrial control systems, robotics, and smart home devices.

With its combination of performance, memory, and peripheral integration, the NXP P9S12HY64J0MLH microcontroller stands as a solid choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.3402 $78.3402
2+ $64.2792 $128.5584
3+ $62.2705 $186.8115
4+ $60.2617 $241.0468
5+ $58.2530 $291.2650
6+ $52.2268 $313.3608
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess