EN
  • EN
  • DE

P89V664FA,512

Part No P89V664FA,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44PLCC / MCU 8-bit 80C51 CISC 64KB Flash 5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 89V
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 791322-P89V664FA,512
Popularity Medium
Supply and Demand Status Limited
Family Name P89V664
Introduction Date August 31, 2001
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89V664FA,512 CAD Model

Description

The P89V664FA,512 is a robust microcontroller unit (MCU) from NXP Semiconductors, designed for advanced embedded systems. This high-performance MCU is based on a 80C51 microcontroller architecture, which has been widely recognized for its reliability and ease of use in a multitude of applications. The P89V664FA,512 is particularly suitable for industrial control systems, home appliances, automotive applications, and other scenarios requiring a dependable and flexible MCU.

Key Features

  • Core: The device features an 80C51 CPU with 64KB of flash memory, providing ample space for complex programs and ensuring smooth operation even in demanding applications.
  • Memory: Along with the flash memory, it also includes 2KB of RAM, allowing for efficient data processing and storage.
  • Speed: With a clock speed of up to 40 MHz, the P89V664FA,512 offers high-speed processing capabilities that can meet the requirements of time-sensitive tasks.
  • I/O Ports: It comes equipped with 32 programmable I/O lines, which give developers the flexibility to connect a wide range of peripherals and implement diverse functionalities.
  • Communication: The MCU supports various serial communication interfaces, including UART, SPI, and I2C, facilitating easy data exchange with other devices and systems.

Advanced Capabilities

One of the standout features of the P89V664FA,512 is its in-system programmable (ISP) and in-application programmable (IAP) flash. This allows for on-the-fly reprogramming, which is essential for firmware updates and application adjustments without the need for additional hardware. The device also boasts a watchdog timer that ensures system stability by resetting the MCU in case of software anomalies or malfunctions.

Energy Efficiency

Energy efficiency is a crucial aspect of modern MCUs, and the P89V664FA,512 does not disappoint. It features power control modes such as idle and power-down modes, which significantly reduce power consumption when the MCU is not in full operation. This makes it an excellent choice for battery-operated devices where power conservation is a priority.

In summary, the P89V664FA,512 from NXP Semiconductors is a powerful, versatile, and energy-efficient microcontroller that is well-suited for a wide range of applications. Its robust architecture, combined with advanced features, makes it a smart choice for engineers and developers looking to create reliable and sophisticated embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess