EN
  • EN
  • DE
  • IT

P89LU51RC2FBC

Part No P89LU51RC2FBC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343621-P89LU51RC2FBC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LU51RC2FBC CAD Model

Description

The NXP P89LU51RC2FBC is a highly integrated, high-performance microcontroller that is part of NXP's 8-bit 8051 family. This powerful MCU is designed to deliver exceptional performance and versatility, making it an ideal choice for a wide range of applications including industrial control, automotive systems, home appliances, and consumer electronics.

Key Features

  • Core: The device features a high-speed 8051 X2 core that can run at up to 18 MIPS (Million Instructions Per Second) at a clock frequency of 18 MHz, providing a significant performance boost over traditional 8051 devices.
  • Memory: It comes equipped with 64KB of on-chip Flash memory, which is ideal for storing application code, and 1024 bytes of data RAM for efficient data processing.
  • Communication Interfaces: The P89LU51RC2FBC offers a range of communication options, including a full-duplex enhanced UART, two standard UARTs, and an SPI (Serial Peripheral Interface) bus, enabling easy integration with other components and peripherals.
  • I/O Ports: It has 32 general-purpose I/O pins, providing ample interfacing capabilities with external devices and sensors.
  • Timers and Counters: The microcontroller includes three 16-bit timers/counters, which can be used for timing operations, pulse generation, and event counting.
  • PWM Channels: Four 8-bit PWM (Pulse Width Modulation) channels allow for precise control over motors, lighting, or other PWM-enabled devices.
  • Power Management: An array of power-saving modes, including Idle and Power-down modes, help in reducing power consumption and extending battery life in portable applications.
  • In-System Programming: With ISP (In-System Programming) support, firmware updates can be easily applied without the need for additional programming hardware.

Applications

The versatility of the P89LU51RC2FBC makes it suitable for a variety of applications. Its robust I/O options and communication interfaces make it perfect for embedded systems that require reliable data exchange and processing. The device's high-speed core and rich feature set enable complex control systems in automotive and industrial environments. Additionally, its low-power capabilities are well-suited for battery-operated devices in consumer and home appliance applications.

Overall, the NXP P89LU51RC2FBC is a powerful and flexible microcontroller that offers an excellent balance of performance, integration, and power efficiency, making it a top choice for designers and engineers across multiple industries.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess