EN
  • EN
  • DE
  • IT

P89LPC954FBD48

Part No P89LPC954FBD48
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit microcontroller with accelerated two-clock 80C51 core 8 kB/16 kB 3 V byte-erasable flash with 10-bit ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234984-P89LPC954FBD48
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC954FBD48 CAD Model

Description

The NXP P89LPC954FBD48 is a highly integrated microcontroller that is part of NXP's 89LPC900 series of low-power 8-bit MCUs. Designed for demanding embedded applications, this microcontroller combines a robust feature set with low power consumption, making it an ideal choice for industrial control, automotive, and consumer electronics.

Key Features:

  • Core: The P89LPC954FBD48 operates with a 7.2 MHz 80C51-based 8-bit microcontroller core, offering high performance with low power consumption.
  • Memory: It is equipped with 16 KB of flash memory, ensuring ample space for complex programs and 768 bytes of RAM for efficient data processing.
  • Digital Peripherals: This MCU includes two 16-bit timers, a watchdog timer, and up to 46 general-purpose I/O pins, providing versatility in control and interfacing with a wide range of devices.
  • Analog Features: The device boasts an 8-channel 10-bit analog-to-digital converter (ADC), allowing for precise analog signal measurement and conversion.
  • Communication Interfaces: For communication, it supports multiple serial interfaces, including UART/SPI and I²C-bus, enabling easy integration into various communication networks.
  • In-System Programming (ISP): The microcontroller supports ISP over the I²C-bus, facilitating convenient in-application programming and updates.
  • Packaging: The P89LPC954FBD48 comes in a 48-pin LQFP package, which is suitable for space-constrained applications.

Advantages:

The P89LPC954FBD48 is designed to offer a balance between performance and power efficiency. Its flash memory is programmable in-system via the I²C-bus, making it easy to update firmware without removing the microcontroller from its application. The multiple communication interfaces allow for versatile connectivity options, while the extensive I/O pin count provides flexibility in system design. Additionally, its analog features enable it to interface directly with sensors and other analog devices, enhancing its utility in mixed-signal environments.

Applications:

With its robust set of features, the P89LPC954FBD48 is well-suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Battery management
  • Consumer electronics

Overall, the NXP P89LPC954FBD48 microcontroller is a versatile and efficient solution for developers looking to create sophisticated, low-power devices across a range of industries.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess