Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series PMAAC
Part Status Obsolete(EOL)
Utilized IC / Part AT73C213
Supplied Contents Board(s)
Win Source Part Number 769080-AT73C213-EK
Popularity Medium
Supply and Demand Status Limited
Family Name AT73C213
Introduction Date May 02, 1997
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian AT73C213-EK CAD Model

Description

The AT73C213-EK from Microchip Technology is a comprehensive evaluation kit designed for developers and engineers to explore the capabilities of the AT73C213, a sophisticated mixed-signal audio processor. This processor is particularly suitable for applications requiring high-quality audio playback and recording functionalities. The AT73C213-EK kit serves as an ideal platform for developing multimedia and audio-processing projects.

Key Features

  • Integrated Audio DAC and ADC: The AT73C213 features a high-performance audio DAC (Digital-to-Analog Converter) and ADC (Analog-to-Digital Converter) for superior sound quality.
  • Flexible Input/Output Options: Multiple audio input and output options are available, allowing for a wide range of audio sources and destinations.
  • Onboard Amplifier: An integrated amplifier provides the necessary drive for headphones or external speakers, making it a versatile choice for various audio applications.
  • Easy-to-Use Interface: The evaluation kit comes with a user-friendly interface that simplifies the process of testing and prototyping with the AT73C213.
  • Customization and Expansion: Additional features and external components can be easily added to the evaluation kit for expanded functionality.

Application Areas

The AT73C213-EK is designed to facilitate development in a range of applications including but not limited to:

  • Portable media players
  • Audio docking stations
  • Voice recorders
  • Sound cards
  • Other multimedia devices

Support and Resources

Microchip Technology provides extensive support for the AT73C213-EK with detailed documentation, software tools, and technical assistance to ensure a smooth development process. From datasheets and application notes to online forums and customer service, developers have access to a wealth of resources to maximize the potential of the AT73C213 audio processor.

Whether you are a seasoned audio engineer or a hobbyist looking to experiment with high-fidelity audio processing, the AT73C213-EK from Microchip Technology offers a robust platform to kickstart your next audio project.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Texas Instruments
TVP5160EVM / Evaluation Module For TVP5160
Need more? Email Us
ECAD model for TVP5160EVM
Diodes Incorporated
BOARD EVALUATION FOR ZXFV302 / Evaluation Board For 4 To 1 Channel Video Multiplexer
Need more? Email Us
ECAD model for ZXFV302EV
ON Semiconductor
EVAL BOARD STK682-010G / BIPOLAR ULTRA-MICRO STEPPING MOTOR DRIVER EVALUATION BOARD
Need more? Email Us
ECAD model for STK682-010GEVB
Texas Instruments
EVAL MODULE FOR UCC28051 / UCC28051 Power Factor Correction 375VDC to 425VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28051EVM
Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM
Texas Instruments
EVALUATION MODULE FOR TPS65021 / TPS65021 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65021EVM-110
STMicroelectronics
DEMO SYSTEM BASED ON SPMD150STP / SPMD DEMONSTRATION SYSTEM
Need more? Email Us
ECAD model for STEVAL-SPMD150V1
Texas Instruments
EVAL MODULE FOR UCC28061 / UCC28061 Power Factor Correction 390VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28061EVM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention