EN
  • EN
  • DE

P89LPC936FDH,518

Part No P89LPC936FDH,518
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit Microcontrollers - MCU 16K FL/768B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Core 80C51
Program Memory Size 16 kB
Data RAM Size 768 B
Package / Case TSSOP-28
Maximum Clock Frequency 18 MHz
ADC Resolution 8 bit
Number of I/Os 26 I/O
Supply Voltage - Min 2.4 V
Supply Voltage - Max 3.6 V
Mounting Style SMD/SMT
Data Bus Width 8 bit
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Series 89LP
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 0.95 mm
Length 9.8 mm
Product MCUs
Program Memory Type FLASH
Width 4.5 mm
Brand NXP Semiconductors
Data RAM Type Flash
Data ROM Size 512 B
Interface Type Serial
Moisture Sensitive Yes
Number of ADC Channels 8 Channel
Number of Timers/Counters 2 Timer
Processor Series P89LPC9x
Product Type 8-bit Microcontrollers - MCU
Standard Pack Qty 2500
Subcategory Microcontrollers - MCU
Ultra Librarian 3D Model Ultra Librarian P89LPC936FDH,518 CAD Model

Description

Introducing the NXP P89LPC936FDH,518 Microcontroller

The NXP P89LPC936FDH,518 is a robust 8-bit microcontroller that offers an optimal blend of performance, efficiency, and versatility for a wide array of applications. Built on a high-performance processor architecture, this microcontroller is designed to deliver exceptional functionality while maintaining low power consumption.

Key Features

  • Advanced 8-bit microcontroller: Based on a high-performance 80C51 processor core, the P89LPC936FDH,518 operates at up to 18 MHz, providing the power and speed needed for complex tasks.
  • Flash Memory: Equipped with 16 KB of on-chip flash memory, this microcontroller offers ample space for application code, which is also in-system programmable for ease of development and updates.
  • RAM: With 768 bytes of RAM, it provides sufficient temporary data storage for running applications smoothly.
  • Digital Peripherals: The device includes versatile 32 I/O pins, multiple 16-bit timers, and two enhanced UARTs, ensuring comprehensive interfacing and timing capabilities.
  • Analog Features: It also incorporates an 8-channel 10-bit ADC (Analog to Digital Converter), allowing the microcontroller to interface with analog sensors and devices.
  • Power Management: The P89LPC936FDH,518 supports a wide operating voltage range from 2.4V to 3.6V and features several power-saving modes, making it ideal for battery-operated devices.
  • Temperature Range: This microcontroller operates within an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Packaging: The device comes in a compact TSSOP28 package, making it suitable for space-constrained applications.

Applications

The P89LPC936FDH,518 is a versatile microcontroller that can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Home automation
  • Battery management systems
  • Portable devices

With its robust feature set and flexible design, the NXP P89LPC936FDH,518 microcontroller is an excellent choice for engineers and developers looking to create reliable and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5821 $70.7463
5+ $22.0896 $110.4480
8+ $21.3433 $170.7464
11+ $19.8508 $218.3588
14+ $19.1045 $267.4630
17+ $18.3583 $312.0911
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess