EN
  • EN
  • DE

P89LPC936FDH,512

Part No P89LPC936FDH,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH Package TSSOP-28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 758537-P89LPC936FDH512
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC936FDH,512 CAD Model

Description

The P89LPC936FDH,512 is a cutting-edge microcontroller unit (MCU) manufactured by NXP Semiconductors, a leader in the industry known for its high-performance and reliable integrated circuits. This particular MCU is part of the P89LPC9xx family, which is designed to deliver the operational efficiency of 8-bit architecture with the added benefits of a low power consumption profile, making it an ideal choice for a wide range of embedded applications.

Key Features:

  • Core: The P89LPC936FDH,512 is built around a high-performance 8-bit microcontroller which operates at a maximum frequency of 18 MHz. This provides a robust platform for executing complex instructions with efficiency and speed.
  • Memory: It comes equipped with 16KB of flash memory, ensuring ample space for program storage, and 768 bytes of RAM for efficient data processing.
  • I/O Ports: This MCU features 21 general-purpose input/output (GPIO) pins that offer flexibility for interfacing with a variety of peripherals and sensors.
  • Timers: There are two 16-bit timers and one 10-bit high-speed output timer, which can be used for precise event counting and time-sensitive tasks.
  • Communication Interfaces: It supports multiple communication protocols, including I2C-bus, SPI, and UART/USART, facilitating easy data exchange and peripheral control.
  • Analog Features: The device includes an 8-channel 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and converting their signals for digital processing.
  • Power Management: The MCU's power-saving modes and a wide operating voltage range from 2.4V to 3.6V make it suitable for battery-powered and portable applications.

Applications:

The versatility of the P89LPC936FDH,512 allows it to be used in a variety of applications, such as industrial control systems, home automation, automotive electronics, and battery management systems. Its robust feature set and power efficiency also make it well-suited for IoT devices and smart sensors.

Package and Quality:

The P89LPC936FDH,512 comes in a TSSOP28 package, which is designed for space-constrained applications. NXP's commitment to quality ensures that this MCU meets the stringent requirements of the industry, providing reliable performance across its operational lifespan.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5821 $70.7463
5+ $22.0896 $110.4480
8+ $21.3433 $170.7464
11+ $19.8508 $218.3588
14+ $19.1045 $267.4630
17+ $18.3583 $312.0911
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess