EN
  • EN
  • DE

LTPL-A138DWAGB

Part No LTPL-A138DWAGB
Manufacturer LITE-ON Technology
Catalog LED Lighting - White
Description LED NEUTRAL WHT 4500K 0505
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Color White, Neutral
CCT (K) 4500K (4000K ~ 5000K)
Flux @ 25°C, Current - Test 240lm (Typ)
Current - Test 1A
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 75 lm/W
CRI (Color Rendering Index) 80
Current - Max 350mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 0505 (1313 Metric)
Supplier Device Package 0505
Size / Dimension 0.055" L x 0.055" W (1.40mm x 1.40mm)
Height - Seated (Max) 0.013\
Ultra Librarian 3D Model Ultra Librarian LTPL-A138DWAGB CAD Model

Description

NULL

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHITE 6500K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLUX
Lowest to $3.9027
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHT 6000K 2SMD
Lowest to $9.9388
LED Engin Inc.
LED LZ1 WARM WHITE 3500K 4SMD
Need more? Email Us
Cree Inc.
LED XLAMP COOL WHITE 5000K SMD
Need more? Email Us
Samsung
LED LH351C COOL WHITE 5000K 3535
Lowest to $0.8732
OSRAM Opto Semiconductors Inc.
LED TOPLED COOL WHITE 6500K 4SMD
Need more? Email Us
Cree Inc.
LED XLAMP WARM WHITE 2700K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLUX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess