EN
  • EN
  • DE

SER1590-301MLD

Part No SER1590-301MLD
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (S)
Description Shielded Power Inductors - SER1590
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 318572-SER1590-301MLD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SER1590-301MLD CAD Model

Description

The SER1590-301MLD is a high-performance shielded power inductor manufactured by Coilcraft. This inductor is part of the SER1590 series, which is known for its robust design, high current handling capabilities, and excellent EMI shielding. It is designed for use in a variety of power conversion and filtering applications where high efficiency and minimal electromagnetic interference are crucial.

Applications

  • DC-DC Converters: Used in various DC-DC converter topologies, such as buck, boost, and buck-boost converters, for voltage regulation.
  • Power Supplies: Employed in switching power supplies to store energy and filter out unwanted noise.
  • EMI Filtering: Serves as an EMI filter to suppress electromagnetic interference in sensitive electronic circuits.
  • Automotive Electronics: Found in automotive applications such as engine control units (ECUs) and power distribution systems.
  • Industrial Equipment: Integrated into industrial power systems, motor drives, and control units.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI) by containing the magnetic field within the inductor.
  • High Saturation Current: Capable of handling high current levels without significant inductance drop, ensuring stable operation.
  • Low DC Resistance (DCR): Minimizes power losses, improving the efficiency of the circuit.
  • Robust Design: Built to withstand harsh environmental conditions, ensuring long-term reliability.
  • Compact Size: Offers a small footprint for space-constrained applications.

Benefits

  • Improved EMI Performance: The shielded construction reduces electromagnetic emissions, enhancing the performance of nearby circuits.
  • High Efficiency: Low DCR minimizes power dissipation, leading to higher efficiency and reduced heat generation.
  • Stable Operation: High saturation current ensures stable inductance under high current conditions.
  • Reliable Performance: The robust design ensures reliable operation in demanding environments.
  • Space Saving: The compact size enables integration into smaller electronic devices.

Technical Specifications (Typical):

  • Inductance: 30 μH
  • Tolerance: ±20%
  • Saturation Current: Approximately 6.7 A (consult datasheet for exact value)
  • Operating Temperature Range: -40°C to +125°C

The Coilcraft SER1590-301MLD is a versatile and reliable shielded power inductor, ideally suited for applications requiring high efficiency, excellent EMI performance, and robust construction. Its features make it a suitable choice for various power conversion and filtering needs across a range of industries.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $3.2640
Freescale Semiconductor - NXP
Lowest to $4.5230
Sunlord
Lowest to $0.0658
NXP / Nexperia
Need more? Email Us
Samsung
Lowest to $11.2613
M/A-Com Technology Solutions
Quad Driver for GaAs FET Switches and Attenuators
Need more? Email Us
Texas Instruments
Need more? Email Us
Sunlord
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8577 $65.0195
80+ $1.5244 $121.9520
120+ $1.4767 $177.2040
165+ $1.4291 $235.8015
210+ $1.3814 $290.0940
280+ $1.2385 $346.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess