EN
  • EN
  • DE

P89LPC920FDH,529

Part No P89LPC920FDH,529
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 18MHz
Number of I/O 18
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 111379-P89LPC920FDH,529
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89LPC920FDH,529 CAD Model

Description

Introducing the NXP P89LPC920FDH,529 Microcontroller

The NXP P89LPC920FDH,529 is a highly integrated microcontroller that stands out for its versatile features and robust performance. Designed with meticulous attention to detail, this microcontroller is part of the P89LPC920 family known for their low-power consumption and high-level integration. It is an ideal solution for a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • Core: The microcontroller is built around a high-performance 8-bit microcontroller core, which operates at a maximum frequency of 18 MHz. This ensures swift processing of instructions and efficient handling of complex tasks.
  • Memory: It comes with a generous 8 KB of flash memory, which is particularly beneficial for applications requiring ample program storage. Additionally, it boasts 512 bytes of RAM for temporary data storage during operation.
  • Peripherals: The P89LPC920FDH,529 is equipped with a variety of onboard peripherals. These include two 16-bit timers, an 8-channel 10-bit A/D converter, and a multitude of serial communication options such as UART, SPI, and I²C-bus, enabling versatile connectivity and control options.
  • Input/Output: With 21 general-purpose I/O pins, users are given the flexibility to connect a wide array of sensors, actuators, and other peripherals, making it highly adaptable to different project requirements.
  • Power Efficiency: One of the standout features of this microcontroller is its power-saving modes, which include idle and power-down modes. These modes significantly reduce power consumption, making it an excellent choice for battery-operated devices.
  • In-System Programming (ISP): Thanks to its ISP capability, firmware updates are straightforward and can be done without removing the microcontroller from its application. This feature simplifies maintenance and upgrades, ensuring the system can evolve over time with new features and improvements.

Applications

The versatility of the NXP P89LPC920FDH,529 makes it suitable for a variety of applications, such as:

  • Automotive systems
  • Industrial control
  • Home appliances
  • Security systems
  • Personal electronics

With its combination of performance, memory capacity, and power efficiency, the NXP P89LPC920FDH,529 microcontroller is a reliable choice for developers and engineers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7736 $74.3208
6+ $20.3280 $121.9680
9+ $19.6928 $177.2352
13+ $19.0575 $247.7475
16+ $18.4223 $294.7568
21+ $16.5165 $346.8465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess