EN
  • EN
  • DE

0526103075+

Part No 0526103075+
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1302+
Reference case SMD
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
Win Source Part Number 712992-0526103075+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0526103075+ CAD Model

Description

The Molex 0526103075+ is a Flat Flex Cable (FFC) featuring a 0.50mm pitch and 30 circuits. It is designed to provide a flexible and space-saving interconnect solution for various electronic applications. This FFC cable ensures reliable signal transmission while accommodating tight bending radii and dynamic movement.

Applications:

  • LCD and LED displays: Used for connecting display panels to driver boards in monitors, televisions, and other display devices.
  • Laptop computers: Employed for internal connections between the motherboard and various components like the keyboard, touchpad, and display.
  • Printers and scanners: Utilized for connecting print heads, scanner units, and control boards.
  • Digital cameras: Found in connecting image sensors, LCD screens, and control circuitry.
  • Automotive electronics: Used in dashboard displays, infotainment systems, and other internal connections.

Features:

  • 0.50mm pitch: Fine pitch design allows for high-density connections in compact spaces.
  • 30 circuits: Provides multiple conductors for signal and power transmission.
  • Flexible construction: Enables tight bending radii and dynamic movement without compromising signal integrity.
  • Durable insulation: High-quality insulation materials ensure electrical isolation and prevent short circuits.
  • Easy termination: Designed for easy and reliable connection to compatible connectors.
  • RoHS compliant: Meets environmental standards for restricted substances.

Benefits:

  • Space-saving design: FFC construction allows for compact and efficient interconnect solutions.
  • Reliable signal transmission: Ensures consistent and dependable signal performance.
  • Flexibility: Accommodates tight bends and dynamic movement, making it suitable for various applications.
  • Easy assembly: Simplifies the assembly process, reducing manufacturing time and costs.
  • Cost-effective solution: Provides a balance of performance, reliability, and affordability.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The Molex 0526103075+ FFC is typically constructed from polyester film with copper conductors. It is designed to be used with compatible Molex FFC connectors. The cable's operating temperature range and voltage rating are specified in the Molex datasheet. Proper handling and installation are essential to maintain signal integrity and prevent damage to the cable. Refer to the Molex documentation for detailed specifications and application guidelines.

You May Also Be Interested in

TE Connectivity
FLEX CABLE - AFE20T/AF20/AFE20T / 20 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 3.00" (76.20mm)
Lowest to $2.6595
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 12POS 2.54MM / 12 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $2.1186
TE Connectivity
FLEX CABLE - AFE06T/AF06/AFE06T / 6 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 80POS 0.50MM R/A / 80 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
FLEX CABLE - AFE18T/AF18/AFE18T / 18 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 8.00" (203.20mm)
Lowest to $3.1843
Hirose Electric Co Ltd
CONN FPC BOTTOM 37POS 0.30MM R/A / 37 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
FLEX CABLE - AFE14T/AF14/AFE14T / 14 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 6.00" (152.40mm)
Lowest to $3.1719
Hirose Electric Co Ltd
CONN FFC VERT 20POS 0.50MM SMD / 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $1.0533

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess