EN
  • EN
  • DE
  • IT

P89LPC9107FN

Part No P89LPC9107FN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 18MHz
Number of I/O 12
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-DIP
Win Source Part Number 061099-P89LPC9107FN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC9107FN CAD Model

Description

Introducing the NXP P89LPC9107FN Microcontroller

The NXP P89LPC9107FN is a highly integrated microcontroller that is part of the LPC900 family, designed for low-power applications that require high-performance processing. This 8-bit device is built on a modern architecture that offers a robust set of features suitable for a wide range of applications, from industrial control systems to consumer electronics.

Core Features

  • Processor: At the heart of the P89LPC9107FN is an 8-bit microcontroller that runs at a high clock frequency, providing the computational power needed for complex tasks without compromising power efficiency.
  • Memory: The device comes with 2 KB of on-chip flash memory, which is ideal for storing firmware and application code, and 128 bytes of RAM for efficient data processing.
  • I/O Ports: It features multiple general-purpose input/output (GPIO) ports that allow for flexible interfacing with other components and peripherals, enhancing the microcontroller's adaptability to various user requirements.
  • Timers: Equipped with versatile timer/counters, the P89LPC9107FN can handle a variety of timing-related tasks, such as pulse width modulation (PWM) for motor control or time-sensitive protocol management.
  • Communication Interfaces: The inclusion of a serial communication interface supports protocols such as UART, I2C, and SPI, enabling easy communication with other microcontrollers, sensors, and external devices.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows for the conversion of analog signals to digital data, facilitating the processing of sensor inputs and control of analog devices.

Energy Efficiency and Design Flexibility

The P89LPC9107FN is designed with energy efficiency in mind, featuring a variety of power-saving modes that significantly reduce power consumption during idle periods. This makes it an excellent choice for battery-operated devices where longevity is crucial. Its small form factor in a PLCC44 package also allows for a compact design, offering more freedom in the design of space-constrained applications.

Development Support

Developers can take advantage of the comprehensive development tools provided by NXP, which include software libraries, development boards, and integrated development environments (IDEs) to streamline the development process and reduce time to market. With its rich feature set and development support, the NXP P89LPC9107FN is a highly capable microcontroller that delivers performance, efficiency, and flexibility for a diverse array of electronic applications.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess